EN
  • EN
  • DE

PAJC336M010RNJ

Part No PAJC336M010RNJ
Manufacturer AVX Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Win Source Part Number 267630-PAJC336M010RNJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAJC336M010RNJ CAD Model

Description

The PAJC336M010RNJ is a solid tantalum capacitor manufactured by AVX Corporation. It is designed for general-purpose applications in electronic circuits, offering stable capacitance and low ESR (Equivalent Series Resistance). Tantalum capacitors are known for their reliability, small size, and relatively high capacitance values for their size compared to other capacitor types.

Applications:

      
  • Bypass Capacitors: Filtering noise and providing a stable voltage source for integrated circuits.
  •   
  • Decoupling Capacitors: Reducing voltage ripple and noise in power supplies.
  •   
  • Timing Circuits: Used in oscillators and other timing-sensitive applications.
  •   
  • Filtering Circuits: Removing unwanted frequency components from signals.
  •   
  • Energy Storage: Providing a small amount of energy storage for brief power interruptions.
  •   
  • DC Blocking: Preventing DC current from flowing while allowing AC signals to pass.

Features:

      
  • Solid Tantalum Construction: Provides high reliability and long life.
  •   
  • Small Size: Allows for high-density circuit designs.
  •   
  • Low ESR: Minimizes power dissipation and voltage ripple.
  •   
  • Stable Capacitance: Maintains capacitance value over a wide temperature range.
  •   
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  •   
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

      
  • Improved Circuit Performance: Low ESR reduces noise and improves signal integrity.
  •   
  • Increased Reliability: Solid tantalum construction ensures long-term stability.
  •   
  • Reduced Board Space: Small size allows for more compact circuit designs.
  •   
  • Simplified Assembly: SMT packaging simplifies the manufacturing process.
  •   
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.
  •   
  • Stable Operation: Capacitance stability ensures consistent circuit performance.

Additional Details:

The PAJC336M010RNJ has a capacitance of 33μF and a voltage rating of 10V. The tolerance is typically ±20%.  It is designed for surface mount soldering.  Detailed specifications, including ESR values at various frequencies, temperature coefficients, and handling precautions, can be found in the AVX datasheet.  Proper derating of the voltage is recommended to ensure long-term reliability, especially at higher operating temperatures. Consult AVX documentation for guidelines on recommended derating factors. This capacitor is suitable for a broad range of commercial and industrial applications where stable performance and reliability are paramount.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Agere Systems
Lowest to $3.2640
NVIDIA
Lowest to $3.2617
Amd
Need more? Email Us
NIKO-SEM
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess