EN
  • EN
  • DE

PBRC400BRVA

Part No PBRC400BRVA
Manufacturer AVX Corporation
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987643-PBRC400BRVA
Categories OEM Parts(O-R)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PBRC400BRVA CAD Model

Description

The PBRC400BRVA is a series of resettable fuses (also known as Polymeric Positive Temperature Coefficient or PPTC devices) manufactured by AVX Corporation. These devices are designed to protect electronic circuits from overcurrent conditions by increasing their resistance significantly when a fault occurs, effectively limiting the current flow.

Applications

  • USB port protection
  • Battery packs
  • Mobile phones
  • Game consoles
  • Hard drives
  • Power supplies
  • General electronic circuit protection

Features

  • Resettable Functionality: Returns to its low-resistance state after the overcurrent condition is removed.
  • Solid-State Construction: More robust than traditional fuses, with no glass or ceramic components.
  • Fast Trip Time: Reacts quickly to overcurrent events to protect sensitive components.
  • Low Resistance: Minimal impact on circuit performance under normal operating conditions.
  • Compact Size: Allows for use in space-constrained applications.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits

  • Enhanced Circuit Protection: Protects against damage from overcurrent and short-circuit conditions.
  • Reduced Downtime: Resettable functionality eliminates the need for fuse replacement after each overcurrent event.
  • Increased Reliability: Solid-state construction provides greater durability and longer lifespan.
  • Cost Savings: Eliminates the cost of replacing blown fuses.
  • Improved Safety: Prevents overheating and potential fire hazards.

Additional Details

The PBRC400BRVA's specific characteristics (e.g., trip current, hold current, voltage rating, resistance) are detailed in the datasheet. These parameters must be carefully selected to match the requirements of the protected circuit. The '400' typically relates to the hold current in mA. They are generally surface mount devices. Proper soldering techniques are crucial for reliable performance. The datasheet contains information on recommended soldering profiles and handling precautions.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us
Harris Corporation
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Yageo
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess