EN
  • EN
  • DE

RNA4A8E472JT

Part No RNA4A8E472JT
Manufacturer AVX Corporation
Catalog Resistor Networks, Arrays
Description RES ARRAY 8 RES 4.7K OHM 1608
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Circuit Type Bussed
Resistance (Ohms) 4.7k
Tolerance ±5%
Number of Resistors 8
Number of Pins 10
Power Per Element 62.5mW
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 1608
Height - Seated (Max) 0.028" (0.70mm)
Win Source Part Number 210844-RNA4A8E472JT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RNA4A8E472JT CAD Model

Description

The AVX Corporation 4.7k Bussed Resistor is a surface-mount resistor that is ideal for use in a range of electronic devices.

  • Tolerance: ±5%
  • Packaging: reel - TR packaging
  • Mounting: SMD (SMT) mountable
  • Dimension: 0.028" (0.70mm) height
  • Pins: 10 pins
  • Category: Resistors
  • Status: obsolete (EOL) in the open market.
  • Supply and Demand: sufficient.

You May Also Be Interested in

Yageo
RES ARRAY 4 RES 24 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 8 RES 82 OHM 1506
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1.8 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 4 RES 33 OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 2 RES 43.2 OHM 0404
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 68 OHM 0804
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess