EN
  • EN
  • DE

TACK4R7M4PLC

Part No TACK4R7M4PLC
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196159-TACK4R7M4PLC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TACK4R7M4PLC CAD Model

Description

The TACK4R7M4PLC is a tantalum capacitor manufactured by AVX Corporation. It is a surface-mount device (SMD) and part of the TAC series of capacitors. These capacitors are known for their robust performance and reliability in various electronic applications, particularly where stable capacitance and low ESR (Equivalent Series Resistance) are important.

Applications

  • DC-DC Converters: Used for input and output filtering to stabilize voltage and reduce ripple.
  • Power Supplies: Employed for bulk capacitance and decoupling to ensure stable power delivery.
  • Mobile Devices: Found in smartphones, tablets, and other portable electronics for power management and signal integrity.
  • Industrial Equipment: Integrated into control systems, data acquisition units, and other industrial electronics for filtering and energy storage.
  • Automotive Electronics: Used in engine control units (ECUs), infotainment systems, and other automotive applications requiring high reliability and performance.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing time and costs.
  • Solid Tantalum Construction: Provides stable electrical characteristics over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves circuit efficiency.
  • Small Size: Compact design allows for high-density mounting on PCBs.
  • High Capacitance Stability: Maintains consistent capacitance values under varying voltage and temperature conditions.

Benefits

  • Improved Circuit Performance: Low ESR reduces voltage ripple and improves the efficiency of power circuits.
  • Enhanced Reliability: Solid tantalum construction ensures long-term stability and minimal failure rates.
  • Reduced Board Space: Compact size allows for more components to be placed on a single board.
  • Lower Manufacturing Costs: SMT design enables automated assembly, reducing labor and production time.
  • Stable Operation: Consistent electrical characteristics provide reliable performance in demanding environments.

Additional Details

The TACK4R7M4PLC has a capacitance of 4.7µF. The voltage rating is 4V. It is designed for reflow soldering processes. The operating temperature range typically spans from -55°C to +125°C, making it suitable for a wide range of operating environments. This capacitor is RoHS compliant, meaning it is free from hazardous substances, making it environmentally friendly. It is typically packaged in tape and reel for automated assembly. It comes in a molded case.

You May Also Be Interested in

AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
Need more? Email Us
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess