EN
  • EN
  • DE

TACL1R0M10RTA

Part No TACL1R0M10RTA
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196162-TACL1R0M10RTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TACL1R0M10RTA CAD Model

Description

The TACL1R0M10RTA is a tantalum capacitor manufactured by AVX Corporation. It's designed for surface mount technology (SMT), allowing for automated assembly on printed circuit boards (PCBs). Part of the TACL series, it offers stable capacitance and low Equivalent Series Resistance (ESR), making it suitable for a wide array of electronic applications.

Applications

  • Decoupling Circuits: Used to reduce noise and voltage fluctuations in digital circuits, microcontrollers, and processors.
  • Filtering Circuits: Employed in power supplies, audio circuits, and signal processing units to filter out unwanted frequencies.
  • Energy Storage: Utilized in low-power applications to provide backup power during brief interruptions.
  • Timing Circuits: Can be used in timing circuits and oscillators where stable capacitance is required.
  • Portable Electronics: Found in smartphones, tablets, and wearable devices for power management and signal integrity.

Features

  • Surface Mount Technology (SMT): Facilitates automated assembly, reducing manufacturing time and costs.
  • Solid Tantalum Construction: Offers stable electrical characteristics over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves circuit efficiency.
  • Compact Size: Allows for high-density mounting, maximizing board space utilization.
  • RoHS Compliant: Free from hazardous substances, making it environmentally friendly.

Benefits

  • Improved Circuit Performance: Low ESR enhances the efficiency of power delivery and reduces voltage ripple.
  • Enhanced Stability: Provides stable capacitance under varying temperature and voltage conditions.
  • Reduced Board Space: Compact size enables smaller and more densely populated PCBs.
  • Lower Manufacturing Costs: SMT design reduces labor and assembly time.
  • Reliable Operation: Solid tantalum construction ensures long-term reliability and minimal failure rates.

Additional Details

The TACL1R0M10RTA has a capacitance of 1.0µF (microfarad). It has a voltage rating of 10V (volts). It is designed for reflow soldering processes. The operating temperature range is typically from -55°C to +125°C. The component is packaged in tape and reel for automated placement. Case size should be verified from the datasheet.

You May Also Be Interested in

Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
Lowest to $24.0101
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess