The TACR22K6R3RTA is a tantalum capacitor manufactured by AVX Corporation. It is a surface-mount solid electrolytic capacitor widely used in electronic circuits for decoupling, filtering, and energy storage. Known for its stability and reliability, it is suitable for a variety of applications.
Applications
- Decoupling in digital circuits
- Filtering in power supplies
- Energy storage in portable devices
- Bypass capacitor in signal processing circuits
- Timing circuits
Features
- Capacitance: 2.2µF
- Voltage Rating: 6.3V
- Case Size: EIA 0805
- Tolerance: 10%
- Low ESR (Equivalent Series Resistance)
- Surface-mount technology (SMT)
Benefits
- Effective decoupling: Reduces noise and voltage fluctuations in digital circuits.
- Stable performance: Maintains consistent capacitance over a wide temperature range.
- Small size: Saves valuable board space in compact designs.
- Reliable operation: Offers long-term performance and reduces the risk of failure.
- Easy to use: Surface-mount package simplifies assembly process.
Technical Specifications
The TACR22K6R3RTA has a capacitance of 2.2µF with a tolerance of ±10%. Its rated voltage is 6.3V, and it's housed in an EIA 0805 case size. The capacitor features low equivalent series resistance (ESR), making it suitable for high-frequency applications. It operates over a temperature range of -55°C to +125°C. Tantalum capacitors are known for their volumetric efficiency and stability compared to other types of capacitors.
The low ESR of the TACR22K6R3RTA contributes to its effectiveness in decoupling and filtering applications. It reduces voltage ripple and noise, ensuring stable operation of sensitive electronic components. The surface-mount package allows for automated assembly, reducing manufacturing costs and improving reliability.