EN
  • EN
  • DE

TAJD107K025RNJ

Part No TAJD107K025RNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196224-TAJD107K025RNJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAJD107K025RNJ CAD Model

Description

The TAJD107K025RNJ is a tantalum capacitor manufactured by AVX Corporation. It's part of the TAJ series of solid tantalum chip capacitors, designed for surface mount applications. This capacitor features a capacitance of 100µF (microfarads) with a voltage rating of 25V (volts). The 'K' indicates a capacitance tolerance of ±10%.

Applications

  • Decoupling Capacitors: Provides stable voltage and reduces noise in sensitive circuits.
  • Power Supply Filtering: Used to smooth voltage ripples in power supply units.
  • DC-DC Converters: Supports efficient and stable operation in DC-DC conversion.
  • Portable Electronics: Ideal for use in smartphones, tablets, and other portable devices.
  • Industrial Control Systems: Enhances reliability and stability in industrial applications.

Features

  • Solid Tantalum Construction: Offers superior reliability compared to other capacitor types.
  • Surface Mount Device (SMD): Facilitates automated assembly and reduces board space.
  • Low ESR (Equivalent Series Resistance): Improves high-frequency performance and reduces power dissipation.
  • Stable Electrical Characteristics: Provides consistent performance over a wide range of temperatures and frequencies.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Enhanced Circuit Stability: Effective decoupling and filtering improve overall circuit performance.
  • Increased Reliability: Solid tantalum construction ensures long-term operational stability in demanding applications.
  • Simplified Manufacturing: SMD design simplifies automated assembly processes, reducing manufacturing costs.
  • Reduced Power Losses: Low ESR minimizes power dissipation and improves energy efficiency.
  • Compact Design: Allows for high-density circuit layouts in space-constrained applications.

Specifications

The TAJD107K025RNJ typically comes in a 'D' case size. The operating temperature range is typically -55°C to +125°C. The termination finish is usually tin. Refer to the manufacturer's datasheet for detailed specifications, including ESR, ripple current ratings, and other performance characteristics.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT CONFORMAL
Lowest to $83.5821
Vishay
135D106X0100C6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 0805
Lowest to $2.4739
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 20V 2917
Lowest to $1.0711
Kemet
CAP TANT 22UF 10% 10V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 180UF 20% 25V AXIAL
Need more? Email Us
Vishay
CAP TANT 4.7UF 20% 16V 0805
Lowest to $0.1048
AVX Corp/Kyocera Corp
CAP TANT 6.8UF 20% 20V 1411
Lowest to $0.4366

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess