EN
  • EN
  • DE

TAJD226K050RNJ

Part No TAJD226K050RNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196230-TAJD226K050RNJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAJD226K050RNJ CAD Model

Description

The TAJD226K050RNJ is a tantalum capacitor produced by AVX Corporation. This component is part of the TAJ series, known for its reliable solid tantalum chip capacitors suited for surface mount technology (SMT) applications. It features a capacitance of 22µF (microfarads) and a voltage rating of 50V (volts). The 'K' indicates a capacitance tolerance of ±10%.

Applications

  • Decoupling Capacitors: Provides stable voltage and reduces noise in sensitive electronic circuits.
  • Power Supply Filtering: Used to smooth voltage ripples and improve power supply performance.
  • DC-DC Converters: Supports efficient and reliable operation in DC-DC conversion applications.
  • Industrial Control Systems: Enhances stability and performance in industrial electronic systems.
  • Telecommunications Equipment: Used in various telecommunications applications requiring reliable capacitance.

Features

  • Solid Tantalum Construction: Offers superior reliability and stability compared to other capacitor types.
  • Surface Mount Device (SMD): Designed for automated assembly and reduced board space requirements.
  • Low ESR (Equivalent Series Resistance): Improves high-frequency performance and minimizes power dissipation.
  • Stable Electrical Characteristics: Provides consistent performance over a wide range of temperatures and frequencies.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Improved Circuit Performance: Effective decoupling and filtering enhance circuit stability and reduce noise.
  • Increased Reliability: Solid tantalum construction ensures long-term operational stability in demanding environments.
  • Simplified Manufacturing: SMD design streamlines automated assembly processes, reducing manufacturing costs.
  • Reduced Power Consumption: Low ESR minimizes power losses and improves energy efficiency.
  • Compact Design: Allows for high-density circuit layouts in space-constrained applications.

Specifications

The TAJD226K050RNJ typically comes in a 'D' case size. It has an operating temperature range of -55°C to +125°C. The termination finish is usually tin. Detailed specifications, including ESR, ripple current ratings, and other performance characteristics, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
Lowest to $24.0101
Vishay
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess