EN
  • EN
  • DE

TAJD226M025R

Part No TAJD226M025R
Manufacturer AVX Corporation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0724+
Reference case SMD
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
Win Source Part Number 720665-TAJD226M025R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAJD226M025R CAD Model

Description

The TAJD226M025R is a tantalum solid electrolytic capacitor manufactured by AVX Corporation. It is part of the TAJ series, known for their robust performance, reliability, and small case size. These capacitors are widely used in various electronic circuits for filtering, decoupling, and energy storage applications. The TAJD226M025R features a capacitance of 22µF and a voltage rating of 25V.

Applications

  • Power Supply Decoupling: Used to reduce noise and voltage ripple in power supply circuits.
  • Filtering: Provides filtering in analog and digital circuits.
  • Bypass Capacitors: Used to bypass AC signals to ground, reducing noise in signal paths.
  • Energy Storage: Stores small amounts of energy for transient load requirements.
  • Timing Circuits: Utilized in timing circuits for accurate time delays.

Features

  • Capacitance: 22µF (Microfarads).
  • Voltage Rating: 25V (Volts).
  • ESR (Equivalent Series Resistance): Low ESR for efficient performance.
  • Case Size: D case size, offering a balance between size and performance.
  • Tolerance: Typically ±20% capacitance tolerance.
  • Operating Temperature Range: Wide operating temperature range, typically -55°C to +125°C.
  • Surface Mount Technology (SMT): Designed for surface mount assembly on PCBs.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Stable Performance: Tantalum capacitors offer stable capacitance and low leakage current over a wide temperature range.
  • Reliability: Known for their high reliability and long service life.
  • Compact Size: D case size provides a compact solution for space-constrained applications.
  • Efficient Decoupling: Low ESR ensures efficient decoupling and noise reduction.
  • Versatile Use: Suitable for a wide range of applications in various electronic circuits.

Additional Details

The TAJD226M025R is a solid tantalum capacitor, which means it uses a solid electrolyte to achieve its capacitance. This design contributes to its reliability and stability. The ESR value is an important parameter as it affects the capacitor's ability to handle ripple current and its overall efficiency in decoupling applications. The D case size typically has dimensions of 7.3mm x 4.3mm x 2.9mm. Always refer to the manufacturer's datasheet for precise dimensions, ESR values, and other critical parameters. This capacitor is commonly used in industrial, commercial, and consumer electronic devices where reliable and stable capacitive performance is required.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2317 $57.9250
610+ $0.1901 $115.9610
945+ $0.1843 $174.1635
1,300+ $0.1783 $231.7900
1,680+ $0.1723 $289.4640
2,245+ $0.1545 $346.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess