EN
  • EN
  • DE

TAJE476M035RNJV

Part No TAJE476M035RNJV
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description CAP TANT 47UF 20% 35V 2917
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 37 Weeks
Features 47 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 900mOhm @ 100kHz
Manufacturer AVX Corporation
Series TAJ
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 2917 (7343 Metric)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Other Part Number 478-10751-1, 478-10751-2, 478-10751-6
Quantity per package 400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899030-TAJE476M035RNJV
Ultra Librarian 3D Model Ultra Librarian TAJE476M035RNJV CAD Model

Description

The TAJE476M035RNJV is a tantalum capacitor from AVX Corporation, designed for high-reliability applications requiring stable performance and extended life. It is commonly used in power management, filtering, and bypass applications.

Applications:

  • Power Management Circuits: Used for decoupling and filtering in power supplies and DC-DC converters.
  • Filtering Applications: Employed in signal filtering to remove noise and improve signal integrity.
  • Bypass Capacitors: Used to bypass noise and stabilize voltage levels in digital and analog circuits.
  • High-Reliability Applications: Suitable for use in aerospace, medical, and industrial applications where component reliability is critical.

Features:

  • Stable Capacitance: Provides stable capacitance over a wide range of temperatures and frequencies.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves performance in high-frequency circuits.
  • High Ripple Current Capability: Designed to handle high ripple currents without significant performance degradation.
  • Surface Mount Design: Allows for automated assembly and reduces board space requirements.

Benefits:

  • Improved Circuit Performance: The stable capacitance and low ESR contribute to improved circuit performance and stability.
  • Compact Size: The small surface mount package allows for integration into space-constrained applications.
  • High Reliability: Designed to withstand harsh operating conditions, ensuring reliable performance in demanding applications.
  • Extended Life: Provides long-term stability and reliability, reducing the need for frequent replacements.

Additional Details:

The TAJE476M035RNJV is a solid tantalum capacitor with a manganese dioxide cathode. It is available in a standard case size and voltage rating, making it suitable for a wide range of applications. The capacitor's performance characteristics are specified in the datasheet, including capacitance tolerance, ESR, and operating temperature range. It is commonly used in applications where reliability and stability are critical, such as industrial equipment, automotive systems, and medical devices. The datasheet provides detailed information on the device's electrical characteristics, mechanical dimensions, and application guidelines.

You May Also Be Interested in

Vishay
Lowest to $24.0101
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess