EN
  • EN
  • DE

CYPD2134-24LQXQT

Part No CYPD2134-24LQXQT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description Low Speed/Full Speed/High Speed Basic USB Type-C Controller USB 3.1 3.3V/5V T/R 24-Pin QFN EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8542310000
Win Source Part Number 1054471-CYPD2134-24LQXQT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CYPD2134-24LQXQT CAD Model

Description

The CYPD2134-24LQXQT is a USB Type-C Port Controller manufactured by Cypress Semiconductor Corp (now Infineon Technologies). This controller is designed to implement USB Type-C and Power Delivery (PD) functionality in a variety of electronic devices. It supports features such as power negotiation, data transfer, and alternate mode implementations, making it suitable for laptops, tablets, docking stations, and other USB Type-C enabled devices.

Applications:

  • Laptops and Notebooks: Manages USB Type-C ports for power delivery, data transfer, and display connectivity.
  • Tablets: Implements USB Type-C functionality for charging and data communication.
  • Docking Stations: Controls USB Type-C ports for connecting peripherals and providing power.
  • USB Hubs: Provides USB Type-C connectivity with power delivery and data transfer capabilities.
  • Monitors and Displays: Enables USB Type-C connectivity for video and data transfer.
  • Power Adapters: Implements USB Power Delivery for fast charging of devices.

Features:

  • USB Type-C and Power Delivery (PD) Support: Compliant with USB Type-C and PD specifications.
  • Integrated Microcontroller: Features an embedded microcontroller for flexible firmware customization.
  • Alternate Mode Support: Supports alternate modes such as DisplayPort and Thunderbolt.
  • Power Management: Provides advanced power management features for efficient energy usage.
  • Data Transfer Capabilities: Supports high-speed data transfer rates.
  • Programmable: Allows for customization and adaptation to specific application requirements.

Benefits:

  • Enhanced Connectivity: Enables USB Type-C functionality with power delivery and data transfer.
  • Flexible Design: Programmable microcontroller allows for customization and adaptation.
  • Improved Power Management: Advanced power management features enhance energy efficiency.
  • Fast Charging: Supports USB Power Delivery for rapid charging of devices.
  • Versatile Application: Suitable for a wide range of USB Type-C enabled devices.

Additional Details:

The CYPD2134-24LQXQT operates with a specific voltage range and includes various interfaces for communication and control. Key specifications include USB PD voltage and current capabilities, data transfer rates, and operating temperature range. The controller requires appropriate firmware to implement the desired functionality. Development tools and software libraries are available to assist with firmware development. Proper PCB layout and signal routing are essential for optimal performance. Consult the datasheet for detailed electrical characteristics, application notes, and recommended PCB layout guidelines. The component is typically available in a QFN package.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess