EN
  • EN
  • DE

K4S280832C-TC1LT00

Part No K4S280832C-TC1LT00
Manufacturer Samsung
Catalog SD
Description SD 16Mx8 PC100 CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945288-K4S280832C-TC1LT00
Series *
Ultra Librarian 3D Model Ultra Librarian K4S280832C-TC1LT00 CAD Model

Description

The K4S280832C-TC1LT00 is an SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. These memory chips are widely used in various electronic devices that require temporary storage and quick access to data. The designation suggests specific performance and timing characteristics, crucial for system-level compatibility and reliable operation.

Applications:

  • Personal Computers: Used as main system memory to store actively used programs and data.
  • Printers: Provides buffering for print jobs and storage for printer firmware.
  • Networking Equipment: Used in routers and switches for packet buffering and routing table storage.
  • Consumer Electronics: Found in digital cameras, set-top boxes, and other consumer devices.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.

Features:

  • High Bandwidth: Provides fast data transfer rates for efficient system operation.
  • Synchronous Operation: Synchronized with the system clock for precise timing and control.
  • Low Power Consumption: Optimized for energy efficiency, making it suitable for portable devices.
  • Wide Range of Capacities: Available in various densities to meet different system requirements.
  • Reliable Performance: Ensures stable and consistent operation over a wide temperature range.

Benefits:

  • Improved System Performance: Enhances the overall performance of the system by providing fast and efficient memory access.
  • Reduced Power Consumption: Extends battery life in portable devices and reduces energy costs.
  • Increased System Capacity: Allows for the storage and processing of larger datasets.
  • Enhanced System Reliability: Minimizes the risk of memory-related errors and system crashes.
  • Simplified System Design: Reduces the need for complex memory controllers and timing circuitry.

Technical Specifications (General - refer to datasheet for exact values):

  • Memory Type: SDRAM (Synchronous Dynamic Random-Access Memory).
  • Capacity: Likely 128Mb or 256Mb; consult datasheet for specific value.
  • Organization: 280832 indicates the internal memory organization (refer to the datasheet).
  • Clock Speed: Frequency is device-specific; check the official datasheet.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Package Type: TSOP or FBGA; verify using the official datasheet.

For detailed specifications, application notes, and design considerations, refer to the official Samsung datasheet for the K4S280832C-TC1LT00.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess