EN
  • EN
  • DE

TAJT226M010YNJ

Part No TAJT226M010YNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196264-TAJT226M010YNJ
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TAJT226M010YNJ CAD Model

Description

The TAJT226M010YNJ is a surface mount, solid tantalum capacitor manufactured by AVX Corporation. It is a polarized capacitor designed for general purpose applications where stable capacitance and reliability are crucial.

Applications

  • Decoupling in power supplies.
  • Filtering in various electronic circuits.
  • Bypass capacitors in digital and analog circuits.
  • Energy storage in low-power applications.
  • General-purpose usage in consumer electronics, industrial equipment, and telecommunications.

Features

  • Case Size: T Case
  • Capacitance: 22µF (Microfarads)
  • Voltage Rating: 10V (Volts DC)
  • Tolerance: ±20%
  • ESR (Equivalent Series Resistance): Standard ESR (Consult datasheet for specific values)
  • Termination: Surface Mount (SMD)
  • Operating Temperature Range: -55°C to +125°C
  • RoHS Compliant: Yes

Benefits

  • Stable Capacitance: Solid tantalum construction provides stable capacitance over a wide temperature range.
  • Compact Size: T case size allows for efficient use of board space.
  • Long Lifespan: Tantalum capacitors are known for their long operational life.
  • Reliable Performance: Designed for consistent and reliable operation in various conditions.
  • Easy Assembly: Surface mount design is suitable for automated assembly processes.

Additional Details

The TAJT226M010YNJ uses tantalum pentoxide as its dielectric, ensuring stable electrical characteristics. The surface mount configuration facilitates efficient board assembly and reduces parasitic inductance. It is important to consult the AVX datasheet for specific ESR values, ripple current ratings, and recommended voltage derating for optimal performance and reliability. The YNJ suffix may indicate specific manufacturing or testing requirements; consult the datasheet for complete details.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess