EN
  • EN
  • DE

TDJD226M020RAA

Part No TDJD226M020RAA
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 216163-TDJD226M020RAA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDJD226M020RAA CAD Model

Description

The TDJD226M020RAA is a tantalum capacitor manufactured by AVX Corporation. It is a surface-mount device (SMD) designed for a wide range of applications requiring stable capacitance and low ESR (Equivalent Series Resistance).

Applications:

  • Power Supply Filtering: Used in power supplies to smooth out voltage ripples and provide a stable voltage source.
  • DC-DC Converters: Employed in DC-DC converters for input and output filtering, contributing to stable operation.
  • Bypass Capacitors: Used as bypass capacitors in digital circuits to reduce noise and improve signal integrity.
  • Coupling Capacitors: Utilized as coupling capacitors to block DC voltage while passing AC signals in audio and signal processing circuits.
  • Energy Storage: Suitable for low-energy storage applications where a small, reliable capacitor is needed.

Features:

  • Tantalum Construction: Offers high capacitance and voltage ratings in a compact size.
  • Surface Mount Design: Facilitates automated assembly and saves board space.
  • Low ESR: Minimizes power loss and heat generation, improving efficiency.
  • Stable Performance: Provides consistent capacitance and ESR characteristics over temperature and frequency.
  • RoHS Compliant: Meets environmental standards for hazardous substance content.

Benefits:

  • Improved Power Supply Stability: Reduces voltage ripple and noise, leading to more reliable system operation.
  • Enhanced DC-DC Converter Performance: Contributes to higher efficiency and lower output noise in DC-DC converters.
  • Reduced Noise in Digital Circuits: Improves signal integrity and reduces errors in digital circuits.
  • Reliable Signal Coupling: Ensures accurate signal transmission in audio and signal processing applications.
  • Space Savings: Compact SMD design allows for higher component density on the circuit board.

Specifications (Typical):

  • Capacitance: 22µF
  • Voltage Rating: 20V
  • Tolerance: ±20%
  • ESR: Typically less than 1 Ohm (consult datasheet for precise value)
  • Operating Temperature Range: -55°C to +125°C
  • Case Code: Consult datasheet for case code dimensions
  • Termination: Surface Mount

For detailed specifications and performance characteristics, refer to the official datasheet from AVX Corporation.

You May Also Be Interested in

Vishay
CAP TANT 10UF 6.3V 20% 1411
Lowest to $0.1712
AVX Corp/Kyocera Corp
CAP TANT 33UF 10% 6.3V 1411 / 33 µF Molded Tantalum Capacitors 6.3 V 1411 (3528 Metric), 1210 350mOhm
Need more? Email Us
Vishay
Cap Tant Solid 15uF 10V F CASE 20% (5.59 X 3.43 X 1.78mm) SMD (0.01%FR) 2.5 Ohm 125°C Bulk
Need more? Email Us
Kemet
Capacitor Tantalum 560uF 10V 10% Axial 125°C Bulk/Tray
Need more? Email Us
Vishay
CAP TANT 4.7UF 6.3V 10% 1206
Lowest to $0.2189
Vishay
CAP TANT 68UF 10V 10% 2312
Lowest to $0.2278
Vishay
CAP TANT 22UF 16V 20% 2917
Lowest to $0.4015
Kemet
Cap Tant Solid 47uF 20V 10% (7.34 X 17.42mm) Axial (0.001%FR) Bulk
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1411
Lowest to $0.1964

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess