EN
  • EN
  • DE

TPSA105K025R0050

Part No TPSA105K025R0050
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394855-TPSA105K025R0050
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPSA105K025R0050 CAD Model

Description

The TPSA105K025R0050 is a surface mount solid tantalum capacitor manufactured by AVX Corporation. It is part of the TPSA series, which is known for its reliability and stability in a variety of electronic applications. This capacitor is designed for general-purpose use, providing stable capacitance and a specified ESR (Equivalent Series Resistance) for optimized performance.

Applications

  • Power Supply Filtering: Reducing voltage ripple and noise in DC power supplies.
  • Decoupling: Providing local energy storage for integrated circuits to minimize noise and voltage fluctuations.
  • Bypass Capacitor: Shunting high-frequency noise to ground in electronic circuits.
  • Timing Circuits: Used in timing circuits where a stable and reliable capacitance is required.
  • General Electronics: Suitable for a wide range of electronic devices requiring stable capacitance.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Solid Tantalum Construction: Provides stable electrical characteristics over a wide range of temperatures and frequencies.
  • Compact Size: Enables high-density circuit designs.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives for environmental compliance.
  • Polarized Component: Requires correct polarity connection when installed in a circuit.

Benefits

  • High Reliability: Solid tantalum construction ensures long-term stability and consistent performance.
  • Stable Electrical Properties: Maintains capacitance and ESR within specified limits over a wide range of operating conditions.
  • Space Saving: Compact design enables smaller and more efficient circuit layouts.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications

The TPSA105K025R0050 has a capacitance of 1.0 μF with a tolerance of ±10%. It is rated for a voltage of 25 V and has an ESR (Equivalent Series Resistance) of 5 Ohms. The operating temperature range is typically from -55°C to +125°C. The capacitor is housed in a standard EIA case size. It is crucial to observe the correct polarity when installing this capacitor, as it is a polarized component. Proper soldering techniques, including reflow profiling, are necessary to ensure a reliable connection to the circuit board. The high voltage rating and stable electrical characteristics make it suitable for use in various electronic applications where reliability and performance are critical.

The TPSA105K025R0050 is a reliable choice for designers looking for a compact and stable capacitor for their applications. The low ESR contributes to efficient performance in power filtering and decoupling circuits. Its stable capacitance and higher voltage rating make it a versatile component for a variety of electronic designs.

You May Also Be Interested in

Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess