EN
  • EN
  • DE

TPSB106M010R0100

Part No TPSB106M010R0100
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394942-TPSB106M010R0100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSB106M010R0100 CAD Model

Description

The TPSB106M010R0100 is a tantalum capacitor from AVX Corporation's TPS series. This surface-mount capacitor provides stable capacitance and low ESR (Equivalent Series Resistance), making it suitable for various electronic applications.

Applications

  • Power management circuits
  • DC-DC converters
  • Filtering in power rails
  • Bypass capacitors in digital circuits
  • General-purpose coupling and decoupling

Features

  • Surface Mount Technology (SMT)
  • Tantalum Capacitor
  • Capacitance: 10µF
  • Voltage Rating: 10V
  • Tolerance: 20%
  • ESR: 0.1 Ohms
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: B Case

Benefits

  • Low ESR for efficient power delivery and reduced heat generation
  • Stable capacitance with temperature variations
  • Compact size for space-saving designs
  • High ripple current capability
  • RoHS compliant
  • Reliable performance in demanding conditions

Additional Details

The TPSB106M010R0100 tantalum capacitor offers a capacitance of 10µF with a voltage rating of 10V. The 20% tolerance indicates the acceptable range of variation in the capacitance value. Its ESR of 0.1 Ohms is particularly beneficial in applications requiring minimal power loss and stable voltage levels. The 'B case' designation defines the physical dimensions suitable for automated SMT assembly. The capacitor's operating temperature range allows deployment in diverse environments. This component is frequently used in consumer electronics, industrial control systems, and telecommunications equipment, where reliable performance and small size are crucial considerations.

Its high ripple current capability makes it well-suited for applications where fluctuating currents are present. Furthermore, the tantalum construction provides enhanced stability and longevity compared to other capacitor types. The device conforms to RoHS standards, demonstrating adherence to environmental regulations. The low ESR ensures that the capacitor operates efficiently, minimizing heat dissipation and maximizing power transfer in the circuit.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess