EN
  • EN
  • DE

K6F1616U6C-XF55T00

Part No K6F1616U6C-XF55T00
Manufacturer Samsung
Catalog SRAM
Description 16M SRAM Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957560-K6F1616U6C-XF55T00
Series *
Ultra Librarian 3D Model Ultra Librarian K6F1616U6C-XF55T00 CAD Model

Description

The Samsung K6F1616U6C-XF55T00 is a high-speed, low-power SRAM (Static Random-Access Memory) device. It's designed for applications requiring fast data access and low power consumption, making it suitable for various embedded systems and portable devices.

Applications

  • Embedded Systems: Used in microcontrollers, digital signal processors (DSPs), and other embedded systems requiring fast memory.
  • Networking Equipment: Employed in routers, switches, and other networking devices for fast packet processing.
  • Portable Devices: Integrated into smartphones, tablets, and other portable devices to provide fast and low-power memory.
  • Industrial Control Systems: Utilized in industrial control systems for real-time data storage and processing.
  • Medical Devices: Incorporated into medical devices requiring fast and reliable memory.

Features

  • High Speed: Offers fast access times for quick data retrieval and storage.
  • Low Power Consumption: Minimizes power usage for energy-efficient operation.
  • SRAM Technology: Provides static memory storage, eliminating the need for periodic refresh cycles.
  • Compact Package: Packaged in a small form factor for space-constrained applications.
  • Wide Operating Voltage Range: Supports a broad voltage range for flexible system integration.

Benefits

  • Fast Data Access: Enables quick data retrieval and storage, improving system performance.
  • Reduced Power Consumption: Minimizes energy usage, extending battery life in portable devices.
  • Reliable Data Storage: Provides stable and reliable data storage without the need for refresh cycles.
  • Simplified System Design: Simplifies board layout and reduces component count with its compact package.
  • Versatile Application: Suitable for a wide range of embedded systems and portable devices.

Additional Details

The K6F1616U6C-XF55T00 is typically packaged in a TSOP (Thin Small Outline Package) or other surface-mount package. It requires a stable power supply for optimal performance. The access time and power consumption characteristics are crucial for achieving the desired results in specific applications. Refer to the Samsung datasheet for detailed specifications and application notes. The internal circuitry is designed for low noise operation, minimizing interference with other components in the system.

You May Also Be Interested in

Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Maxim Integrated
IC NVSRAM 1MBIT PARALLEL 34LPM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $80.3487
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 132PQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $115.0876
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $192.5004
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess