EN
  • EN
  • DE

TPSC475K025R0300

Part No TPSC475K025R0300
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395052-TPSC475K025R0300
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSC475K025R0300 CAD Model

Description

The TPSC475K025R0300 is a surface mount tantalum capacitor manufactured by AVX Corporation. This component is designed for applications requiring stable capacitance and a low Equivalent Series Resistance (ESR).

Applications:

  • DC-DC Converters: Used for input and output filtering to reduce voltage ripple and noise.
  • Power Management Systems: Provides stable voltage rails for sensitive integrated circuits.
  • Portable Electronics: Commonly found in smartphones, tablets, and laptops for power supply decoupling.
  • Industrial Control Systems: Suitable for applications demanding high reliability and stable performance.
  • Medical Devices: Used in applications where component reliability is paramount.

Features:

  • Surface Mount Technology (SMT): Enables automated assembly for high-volume manufacturing.
  • Tantalum Capacitor: Offers high capacitance in a small package.
  • Low ESR (Equivalent Series Resistance): Reduces power dissipation and improves circuit efficiency.
  • Stable Capacitance: Maintains consistent performance over temperature and voltage variations.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directive standards.

Benefits:

  • Improved Circuit Efficiency: Low ESR minimizes power loss and heat generation.
  • Reliable Performance: Stable capacitance ensures consistent operation across a wide temperature range.
  • Compact Size: Allows for high-density circuit board layouts.
  • Long Lifespan: Tantalum construction provides excellent long-term stability.
  • Reduced Noise: Effective decoupling minimizes voltage ripple and noise, improving signal integrity.

Technical Specifications:

The TPSC475K025R0300 has a capacitance of 4.7µF with a capacitance tolerance of ±10%. The rated voltage is 25V DC. The Equivalent Series Resistance (ESR) is 0.300 Ohms. The operating temperature range is from -55°C to +125°C. The case size is EIA 2824. The termination finish is typically tin (Sn).

You May Also Be Interested in

Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess