EN
  • EN
  • DE

TPSC475K025R0450

Part No TPSC475K025R0450
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395055-TPSC475K025R0450
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSC475K025R0450 CAD Model

Description

The TPSC475K025R0450 is a TPSC series tantalum capacitor manufactured by AVX Corporation. It's a surface-mount solid electrolytic capacitor designed for various applications requiring stable capacitance, low ESR (Equivalent Series Resistance), and volumetric efficiency.

Applications:

  • Power management circuits in portable devices
  • DC-DC converters
  • Bypass and decoupling applications in digital circuits
  • Filtering in power supplies
  • General-purpose use in electronic circuits requiring stable capacitance over temperature and frequency

Features:

  • Case Code: C
  • Capacitance: 4.7µF
  • Voltage Rating: 25V DC
  • Tolerance: ±10%
  • ESR: 0.45 Ohms
  • Operating Temperature Range: -55°C to +125°C
  • Termination Style: Surface Mount
  • RoHS compliant

Benefits:

  • Stable capacitance over a wide temperature range
  • Low ESR for reduced power dissipation and improved circuit performance
  • Small size for high-density circuit board layouts
  • High ripple current capability
  • Long operational life
  • Excellent frequency characteristics

Additional Details:

The TPSC series from AVX are known for their robust construction and high reliability. The tantalum capacitor technology provides a stable and predictable performance, making them suitable for demanding applications. The 4.7µF capacitance is commonly used for decoupling and filtering in various electronic circuits, and the 25V voltage rating provides a sufficient safety margin for many power rails. The 0.45 Ohm ESR is crucial for minimizing losses and maintaining signal integrity. The surface mount design allows for automated assembly, reducing manufacturing costs.

Specifically, the 'R0450' within the part number signifies a specific ESR value (0.45 Ohms), indicating a low ESR capacitor suitable for applications sensitive to power loss or ripple. The capacitance tolerance of ±10% ensures that the capacitor's actual capacitance falls within a specified range, maintaining the designed circuit performance. This capacitor is widely used in various electronic devices and systems that demand reliable performance.

You May Also Be Interested in

Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess