EN
  • EN
  • DE

TPSC686K010R0450

Part No TPSC686K010R0450
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395070-TPSC686K010R0450
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSC686K010R0450 CAD Model

Description

The TPSC686K010R0450 is a TPSC series tantalum capacitor from AVX Corporation. It is a surface-mount, solid electrolytic capacitor designed for applications that require stable capacitance, relatively low ESR (Equivalent Series Resistance), and efficient use of board space.

Applications:

  • Power management circuits in portable electronics
  • DC-DC converters and voltage regulators
  • Bypass and decoupling in digital circuits
  • Filtering in power supplies
  • General-purpose applications requiring stable capacitance with variations in temperature and frequency

Features:

  • Case Code: C
  • Capacitance: 68µF
  • Voltage Rating: 10V DC
  • Tolerance: ±10%
  • ESR: 0.45 Ohms
  • Operating Temperature Range: -55°C to +125°C
  • Termination Style: Surface Mount
  • RoHS compliant

Benefits:

  • Provides stable capacitance over a wide temperature range
  • Relatively low ESR helps to minimize power dissipation and improve overall circuit efficiency
  • Compact size allows for high-density circuit board layouts
  • Suitable for high ripple current applications
  • Offers long operational life and high reliability
  • Delivers excellent frequency characteristics

Additional Details:

The AVX TPSC series is known for its robust construction and high reliability. The tantalum capacitor technology provides stable and predictable performance, which makes it well-suited for demanding applications. The 68µF capacitance is commonly used for decoupling and filtering in various electronic circuits, and the 10V voltage rating provides a suitable safety margin for many lower-voltage power rails. The surface mount design allows for automated assembly, reducing manufacturing costs.

The 'R0450' within the part number specifies an ESR value of 0.45 Ohms. This ESR value is considered relatively low and contributes to reduced power losses and improved circuit efficiency. The ±10% capacitance tolerance ensures that the capacitor's actual capacitance falls within a specified range, thus maintaining the intended circuit performance. This capacitor is widely used in electronic devices and systems that require reliable and efficient performance, especially in filtering, decoupling, and general energy storage applications.

You May Also Be Interested in

AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess