EN
  • EN
  • DE

AGL250V5-FGG144I

Part No AGL250V5-FGG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features series Field Programmable Gate Array (FPGA) IC 144-LBGA
Manufacturer Microchip Technology
Series IGLOO
Package Tray
Number of I/O 97
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LBGA
Case / Package 144-FPBGA (13x13)
Family Name AGL250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1272, AGL250V5-FGG144I-ND
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911237-AGL250V5-FGG144I
Ultra Librarian 3D Model Ultra Librarian AGL250V5-FGG144I CAD Model

Description

Microchip Technology's AGL250V5-FGG144I: A Versatile FPGA Solution

The AGL250V5-FGG144I is a high-performance, low-power Field-Programmable Gate Array (FPGA) from Microchip Technology's ProASIC3 series, designed to meet the needs of a wide range of applications. This advanced FPGA device offers a perfect balance of flexibility and functionality, making it an ideal choice for designers looking to develop complex digital circuits without the long development times associated with traditional ASIC designs.

Key Features of AGL250V5-FGG144I:

  • High Capacity: With its 250K system gates, the AGL250V5-FGG144I provides ample logic capacity for implementing sophisticated digital designs.
  • Flash-Based Configuration: Unlike SRAM-based FPGAs, this device retains its configuration without the need for external memory, thanks to its non-volatile flash technology. This ensures a quicker start-up time and better security for intellectual property.
  • Low Power Consumption: Designed for power-sensitive applications, the AGL250V5-FGG144I features low static power consumption, and its single-chip solution eliminates the need for external configuration memory, further reducing power usage.
  • High-Speed User I/O: With up to 130 user I/Os, this FPGA can handle a variety of high-speed interfaces and signal processing tasks, making it a versatile choice for communication and industrial applications.
  • Package Type: The device comes in a Fine Pitch Grid Array (FGG) package with 144 pins, providing a compact footprint for space-constrained applications.
  • Industrial Temperature Range: Operating within a temperature range of -40°C to +85°C, the AGL250V5-FGG144I is suitable for industrial environments where reliability under extreme conditions is crucial.
  • In-System Programmability: It allows for in-system reprogramming, facilitating updates and changes to the logic configuration without the need to remove the device from the system.

The AGL250V5-FGG144I is a powerful FPGA that offers designers the ability to create complex, custom digital circuits with ease. Its combination of high gate density, non-volatile configuration, and low power consumption makes it an excellent choice for a variety of applications, including industrial control systems, automotive electronics, communication infrastructure, and consumer electronics. With its robust feature set and flexibility, the AGL250V5-FGG144I from Microchip Technology stands out as a high-quality, reliable solution for your FPGA needs.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,632.0658 $1,632.0658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess