EN
  • EN
  • DE

TPSD335K050R0250

Part No TPSD335K050R0250
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395112-TPSD335K050R0250
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSD335K050R0250 CAD Model

Description

The TPSD335K050R0250 is a surface-mount, solid electrolytic capacitor from AVX Corporation’s TPSD series. These capacitors are designed for applications that require high volumetric efficiency, stable electrical performance, and robust construction. The TPSD series uses a tantalum anode and a manganese dioxide cathode system, which provides excellent electrical characteristics over a wide temperature range.

Applications

  • DC-DC converters
  • Power management circuits
  • Bulk capacitance in high-density boards
  • Filtering in power supplies
  • Bypass capacitors in digital circuits

Features

  • Surface mountable
  • Tantalum anode and manganese dioxide cathode
  • High volumetric efficiency
  • Stable electrical performance over temperature
  • RoHS compliant
  • Operating temperature range: -55°C to +125°C

Benefits

  • Reduces board space due to its small size and high capacitance
  • Provides stable performance in harsh environments
  • Offers long operational life
  • Easy to integrate into automated assembly processes
  • Environmentally friendly due to RoHS compliance

Additional Details

The TPSD335K050R0250 features a capacitance of 3.3μF and a voltage rating of 50V. The ESR (Equivalent Series Resistance) is 2.5 Ohms. It comes in a D case size. This capacitor is suitable for decoupling, filtering, and energy storage applications. The device complies with RoHS (Restriction of Hazardous Substances) directives. The termination finish is typically matte tin, ensuring good solderability. The capacitance tolerance is ±10%.

The construction of the TPSD series provides a robust and reliable component. The tantalum pentoxide dielectric offers high stability, and the molding compound protects the capacitor from environmental factors. The component is designed for reflow soldering and can withstand high temperatures during the soldering process. The TPSD series capacitors are widely used in industrial, automotive, and consumer electronics applications where reliability and performance are critical.

You May Also Be Interested in

Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess