The TPSD475K035R0150 is a tantalum capacitor manufactured by AVX Corporation. It belongs to the TPSD series, renowned for its robust performance and reliability in demanding electronic circuits. These surface-mount capacitors are designed to provide stable capacitance and low ESR (Equivalent Series Resistance), making them suitable for a wide range of applications.
Applications
- Power supply filtering
- DC-DC converters
- Bypass and decoupling in digital circuits
- Industrial control systems
- Telecommunications infrastructure
- High-reliability automotive applications
Features
- Surface mountable for efficient board assembly
- Solid tantalum construction for long-term reliability
- Low ESR for reduced power dissipation and improved performance
- High ripple current handling capability
- Stable capacitance over temperature and voltage variations
- RoHS compliant for environmental responsibility
Benefits
- Enhanced stability and longevity of electronic systems
- Improved power efficiency and reduced heat generation
- Minimized voltage ripple and noise in power distribution networks
- Compact size allows for high-density board designs
- Consistent performance in harsh operating environments
- Reduced risk of component failure due to its solid construction
Additional Details
The TPSD475K035R0150 has a capacitance of 4.7µF (microfarads) with a tolerance of ±10%. Its voltage rating is 35V (volts) DC. The ESR is specified at 0.150 Ohms. It is designed to operate within a temperature range of -55°C to +125°C. The molded case provides excellent mechanical and environmental protection. Tantalum capacitors are favored for their ability to store a large amount of energy relative to their physical size.
The TPSD series is specifically engineered for applications requiring extended operational life and dependability. The solid tantalum construction assures reliability and mitigates the chances of electrolyte leakage, a potential concern with other capacitor types. These qualities position the TPSD475K035R0150 as a dependable component in various sectors demanding high-performance and durable electronic solutions.