EN
  • EN
  • DE

TPSE336M025R0050

Part No TPSE336M025R0050
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395165-TPSE336M025R0050
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSE336M025R0050 CAD Model

Description

The TPSE336M025R0050 is a tantalum capacitor from AVX Corporation's TPS series, renowned for its quality and reliability in surface mount applications. These capacitors are designed to provide stable performance in a variety of electronic circuits, particularly where low ESR (Equivalent Series Resistance) and high volumetric efficiency are required.

Applications

  • Power Management: Suitable for DC-DC converters and voltage regulators to ensure stable power delivery.
  • Filtering: Used effectively in filtering circuits to reduce noise and ripple on both power and signal lines.
  • Decoupling: Critical for decoupling digital and analog circuits, providing a local energy source for stable operation.
  • Storage: Ideal for energy storage in low-power applications.
  • Medical Devices: Incorporated into medical electronic devices where reliability and performance are paramount.

Features

  • High Capacitance: Offers a capacitance of 33µF.
  • Low ESR: Features a low Equivalent Series Resistance, minimizing power dissipation and enhancing transient response.
  • Surface Mount: Designed for surface mount technology (SMT) assembly, enabling efficient board manufacturing.
  • Molded Case: Comes with a molded case for robust mechanical protection and environmental resistance.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits

  • Stable Performance: Delivers stable and reliable performance across a wide range of operating conditions.
  • Efficient Power Delivery: Low ESR minimizes power loss, leading to efficient power delivery.
  • Space Saving: Compact size enables high-density board designs.
  • Long Lifespan: Provides a long operational lifespan, improving the reliability of the end product.
  • Reduced Noise: Effective filtering and decoupling capabilities reduce noise and improve signal integrity.

Additional Details

The TPSE336M025R0050 has a capacitance of 33µF with a tolerance of ±20%. It has a voltage rating of 25V. The operating temperature range is typically from -55°C to +125°C. The ESR is specifically designed to be low, enhancing its performance in demanding applications. The case size is standard for tantalum capacitors, facilitating easy integration into existing designs. The high-quality tantalum material ensures robust performance and long-term reliability. It is crucial to consult the manufacturer's datasheet for precise details on the “R0050” suffix, as it often indicates specific packaging or ESR characteristics.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess