The TPSE686K016R0150 is a surface-mount solid tantalum capacitor manufactured by AVX Corporation and part of their TPSE series. This series is recognized for its stable performance and reliability, making it suitable for a wide range of general-purpose applications, particularly those involving power management and decoupling.
Applications
- Power supply decoupling
- Filtering in digital and analog circuits
- DC-DC converters
- Portable electronic devices
- Industrial control systems
Features
- Surface mount design facilitates automated assembly
- Solid tantalum construction ensures high reliability
- Low ESR minimizes power loss and enhances circuit efficiency
- Stable capacitance across a wide temperature range
- RoHS compliant for environmental responsibility
Benefits
- Improved circuit performance due to low ESR characteristics
- Enhanced reliability for extended operational lifespan
- Reduced board space requirements thanks to its compact size
- Simplified manufacturing process with SMT compatibility
- Environmentally friendly component
Specifications
The TPSE686K016R0150 features a capacitance of 68 μF (microfarads) with a tolerance of ±10%. It has a rated voltage of 16 VDC and an ESR of 1.5 Ohms. Its operating temperature range is from -55°C to +125°C. It comes in a standard EIA 2917 case size. This combination of characteristics makes it a viable option for applications requiring stable and reliable performance, particularly in demanding environments or circuits that are sensitive to power loss and heat generation. The solid tantalum construction further contributes to its long-term stability and resistance to environmental factors.