EN
  • EN
  • DE

W2H15C1038AT1F

Part No W2H15C1038AT1F
Manufacturer AVX Corporation
Catalog Feed Through Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Capacitor Arrays
Manufacturer AVX Corporation
Win Source Part Number 409820-W2H15C1038AT1F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W2H15C1038AT1F CAD Model

Description

The W2H15C1038AT1F is a multilayer ceramic capacitor (MLCC) from AVX Corporation. MLCCs are widely used in electronic circuits for various purposes, including bypassing, decoupling, filtering, and energy storage. This particular capacitor features a specific capacitance value, voltage rating, and temperature coefficient, making it suitable for a range of applications.

Applications

  • Bypassing: Used to filter out high-frequency noise from power lines in electronic devices.
  • Decoupling: Provides a local energy source for integrated circuits, ensuring stable operation.
  • Filtering: Used in signal processing circuits to remove unwanted frequencies.
  • Timing circuits: Can be incorporated into timing circuits for precise frequency control.
  • Consumer electronics: Commonly found in smartphones, tablets, and other portable devices.
  • Industrial equipment: Used in power supplies, motor controls, and other industrial applications.

Features

  • High Capacitance Value: The specific capacitance is 10pF, ideal for certain filtering and timing applications.
  • High Voltage Rating: Designed to withstand a specified voltage without breakdown, ensuring reliability.
  • Small Size: Surface mount component allows for dense circuit board designs.
  • Stable Performance: Multilayer ceramic construction provides stable electrical characteristics over temperature and voltage variations.
  • RoHS Compliant: Meets environmental regulations restricting the use of hazardous substances.

Benefits

  • Improved Circuit Stability: Decoupling and bypassing applications reduce noise and voltage fluctuations, leading to more reliable circuit operation.
  • Enhanced Signal Integrity: Filtering capabilities remove unwanted frequencies, improving signal clarity.
  • Reduced Board Space: Small size allows for denser component placement, minimizing circuit board size.
  • Long-Term Reliability: Ceramic construction ensures long-term stability and performance.
  • Compliance with Environmental Standards: RoHS compliance ensures environmentally responsible product design.

Additional Details

The W2H15C1038AT1F capacitor has a capacitance of 10pF with a tolerance of +/-0.25pF. The voltage rating is 50V. It utilizes a C0G dielectric material, which provides excellent temperature stability. It is available in a surface-mount package, facilitating automated assembly processes. This capacitor is ideal for applications requiring precise capacitance values and stable performance over a wide range of operating conditions.

You May Also Be Interested in

Knowles Syfer
CAP FEEDTHRU 1000PF 100V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 0.022UF 50V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 0.22UF 20% 50V 1806
Need more? Email Us
TDK Corporation
CAP FEEDTHRU 4.7UF 20% 6.3V 0603
Lowest to $0.0659
Tusonix a Subsidiary of CTS Electronic Components
CAP FEEDTHRU 1000PF 500V AXIAL
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 0.047UF 50V 0805
Need more? Email Us
TDK Corporation
CAP FEEDTHRU 1000PF 20% 50V 0603
Lowest to $0.0985
AVX Corp/Kyocera Corp
CAP FEEDTHRU 2200PF 50V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 47PF 100V 0805
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4009 $58.1305
355+ $0.3289 $116.7595
545+ $0.3187 $173.6915
750+ $0.3084 $231.3000
970+ $0.2981 $289.1570
1,300+ $0.2673 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess