EN
  • EN
  • DE

AX1084M33A

Part No AX1084M33A
Manufacturer axelite
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer axelite
Win Source Part Number 65990-AX1084M33A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AX1084M33A CAD Model

Description

AX1084M33A Voltage Regulator

The AX1084M33A excels in providing a stable 3.3V output, ensuring optimal performance for a wide range of applications with its robust design and precision engineering.

  • Applications:
    • Computing Devices
    • Peripheral Power Management
    • Networking Equipment
  • Features and Benefits:
    • 3.3V Fixed Output
    • Superior Load Regulation
    • Comprehensive Thermal Protection
  • Additional Details:
    • Output Current: 5A
    • Voltage Dropout: Approximately 1.2V
    • Package Type: TO-263

You May Also Be Interested in

Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
Intersil
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
EPCOS (TDK)
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,056 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess