EN
  • EN
  • DE

AX3114SA

Part No AX3114SA
Manufacturer axelite
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer axelite
Win Source Part Number 228120-AX3114SA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AX3114SA CAD Model

Description

AX3114SA Description

The AX3114SA provides a robust solution for DC-DC conversion with its high efficiency and flexibility in various applications. It is designed to minimize energy loss, ensuring optimal performance in electronic projects.

Features and Benefits

  • Input Voltage Range: 4.5V to 30V
  • Output Current: Supports up to 3A
  • Efficiency: Over 90%
  • Adjustable Output Voltage
  • Built-in Overcurrent and Overvoltage Protection

Applications

  • Telecommunication Devices
  • Industrial Control Systems
  • Security Surveillance Equipment
  • IoT Devices

Considering its high efficiency and protective features, the AX3114SA is perfect for rigorous applications.

You May Also Be Interested in

Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess