EN
  • EN
  • DE

AX6603-250BA

Part No AX6603-250BA
Manufacturer axelite
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer axelite
Win Source Part Number 228203-AX6603-250BA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AX6603-250BA CAD Model

Description

AX6603-250BA: Reliable Power Stabilizer

The AX6603-250BA is engineered to supply steady voltage efficiently, ensuring your electronic projects run smoothly and effectively by eliminating power fluctuations.

  • Applications:
    • Computer Peripherals
    • Consumer Electronics
    • Sensor Modules
    • Network Devices
  • Features & Benefits:
    • Wide Input Voltage Range: Ensures compatibility with diverse power sources.
    • Stable Output: Reduces the likelihood of voltage spikes.
    • Short-Circuit Protection: Shields components against electrical faults.
    • User-Friendly: Easy to integrate into existing systems.
  • Additional Details:
    • Output Voltage: 2.5V
    • Maximum Output Current: 600mA
    • Operating Temperature Range: -40°C to +85°C
    • Package Type: SOT-223

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess