EN
  • EN
  • DE

AX6608A12RA

Part No AX6608A12RA
Manufacturer axelite
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer axelite
Win Source Part Number 66185-AX6608A12RA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AX6608A12RA CAD Model

Description

AX6608A12RA Advanced Voltage Regulator

The AX6608A12RA stands out with its advanced design aimed at optimal performance in high-frequency applications. It delivers robust functionality and enhanced protection features tailored for reliability.

  • Features and Benefits:
    • Adjustable Output Voltage: Provides flexibility for custom applications.
    • Low Noise Operation: Minimal interference with sensitive components.
    • Under-Voltage Lockout (UVLO): Prevents operation under unsafe voltage conditions.
  • Applications:
    • Networking Equipment
    • Medical Instruments
    • Data Acquisition Systems
  • Additional Details:
    • Miniaturized Form Factor: Ideal for modern compact devices.
    • Dynamic Output Control: Maintains stability across varied applications.

You May Also Be Interested in

Intersil
Need more? Email Us
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
EPCOS (TDK)
Need more? Email Us
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess