EN
  • EN
  • DE

BK1696B

Part No BK1696B
Manufacturer B&K Precision
Catalog Custom Parts (B - D)
Description Bench Top Power Supply, 20V, 10A, 200W, Programmable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
Win Source Part Number 1142001-BK1696B
Categories Custom Parts
Manufacturer B&K Precision
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BK1696B CAD Model

Description

The BK1696B is a Triple Output DC Power Supply manufactured by B&K Precision. It is a versatile benchtop power supply designed for electronics testing, circuit design, and educational purposes. This power supply provides three independent outputs, allowing users to power multiple circuits or devices simultaneously.

Applications:

  • Electronics prototyping and development
  • Circuit testing and troubleshooting
  • Educational laboratories
  • Repair and maintenance of electronic equipment
  • ATE (Automated Test Equipment) systems

Features:

  • Three independent outputs: Two variable outputs (0-30V, 0-3A) and one fixed output (5V, 3A)
  • Constant Voltage (CV) and Constant Current (CC) modes
  • Overload and short circuit protection for all outputs
  • Tracking mode for series or parallel operation of the variable outputs
  • Digital display for voltage and current readings
  • Intuitive user interface with rotary knobs and push buttons
  • Low ripple and noise

Benefits:

  • Provides multiple voltage and current sources for powering various electronic circuits
  • Protects circuits and power supply from damage due to overloads or short circuits
  • Enables easy adjustment and monitoring of voltage and current levels
  • Increases efficiency by allowing simultaneous powering of multiple devices
  • Enhances accuracy with digital voltage and current readouts
  • Offers flexibility with tracking mode for series or parallel configurations

Technical Specifications:

The BK1696B features two variable output channels, each capable of delivering 0 to 30V at 0 to 3A. A fixed output channel provides 5V at 3A. The supply operates in both constant voltage (CV) and constant current (CC) modes, allowing users to set voltage and current limits for their circuits. Overload and short circuit protection are built in to protect both the power supply and the connected circuits. The supply is equipped with a digital display that shows voltage and current readings for each channel. The tracking mode allows the two variable outputs to be configured in series or parallel, expanding the voltage or current capabilities. The ripple and noise specifications are low, ensuring clean power delivery to sensitive electronic circuits.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Chilisin
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess