Products specifications Report Issue?

Category Test and Measurement - Test and Measurement Accessories
Mfr B&K Precision
Series MDL
Package Box
Product Status Obsolete
Type Specialized
Accessory Type Kit, Rack Mount
For Use With/Related Products MDL Series DC Electric Loads
Specifications For Mounting in 19" Rack Cabinet
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 9030.90.8923
Win Source Part Number 1161711-IT-E153A
Ultra Librarian 3D Model Ultra Librarian IT-E153A CAD Model

Description

The MDL series rack mount kit is a specialized accessory designed for mounting MDL Series DC Electric Loads in a 19" rack cabinet.

  • Series: MDL Series
  • Application: Mounting MDL Series DC Electric Loads in a 19" rack cabinet
  • Standard Package: 1 piece
  • Manufacturer: B&K Precision

You May Also Be Interested in

Comet America, LP
D2 INPUT 0-10V
Need more? Email Us
ECAD model for M1011
Omron
ZN SOFTWARE
Need more? Email Us
ECAD model for ZN-SW11-S
B&K Precision
CURR CLAMP 200A AC 10MV/A
Need more? Email Us
ECAD model for SP201
H5
Fluke Electronics
HOLSTER FLUKE FOR T3/T5 / Multimeter Holster, Soft for use with Electrical Testers: T3, T5
Lowest to $0.0840
ECAD model for H5
B&K Precision
RACK MNT KIT FOR MDL SERIES
Need more? Email Us
ECAD model for IT-E153A
Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
ECAD model for VS-AVT-CABLE-16
TDK-Lambda Americas Inc.
BLANKING PANEL FOR ZNL100 70MM
Need more? Email Us
ECAD model for Z-BP
Cal Test Electronics
IC TIP INSULATOR GRAY 5MM
Need more? Email Us
ECAD model for CT2713A-8
TPI (Test Products Int)
REMOVABLE RIGHT ANGLE MIRROR
Lowest to $32.3323
ECAD model for A814

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention