EN
  • EN
  • DE

CT2713A-8

Part No CT2713A-8
Manufacturer Cal Test Electronics
Catalog Test, Measurement Accessories
Description IC TIP INSULATOR GRAY 5MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Test and Measurement Accessories
Mfr Cal Test Electronics
Series Cal Test
Package Bulk
Product Status Active
Type Test Clip, Lead, Probe
Accessory Type Insulator, Gray
For Use With/Related Products Oscilloscope Probes
Specifications 1 Piece
Base Product Number CT2713
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.8911
Win Source Part Number 1157816-CT2713A-8
Ultra Librarian 3D Model Ultra Librarian CT2713A-8 CAD Model

Description

The Cal Test CT2713A-8 is a test clip, lead, and probe accessory designed for use with oscilloscope probes. It comes in a bulk package and includes 1 piece of the accessory.

  • Accessory Type: Test Clip, Lead, Probe
  • Application: Oscilloscope Probes
  • Packaging: Bulk
  • Quantity: 1 Piece
  • Series: Cal Test
  • Manufacturer: Cal Test Electronics
  • Type: Insulator
  • Color: Gray
  • Standard Package: 10 Pieces
  • REACH Status: Unaffected
  • ECCN: EAR99
  • MSL Level: Not Applicable

You May Also Be Interested in

Sensepeek
5x Ground Spring 3,5mm
Need more? Email Us
TPI (Test Products Int)
SOFT CARRYING CASE
Lowest to $0.1490
Z-U
TDK-Lambda Americas Inc.
Z+ USA AC CABLE (IEC320-C15)
Need more? Email Us
Fluke Electronics
SOFTWARE LOGWARE III (SINGLE-PC
Need more? Email Us
3M
for use with
Need more? Email Us
Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
TPI (Test Products Int)
OPTIONAL BLUE LED FLASHLIGHT
Lowest to $2.3516
A&D Engineering
Need more? Email Us
TPI (Test Products Int)
30" VINYL TUBE 1/4"ID
Lowest to $1.3483

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess