EN
  • EN
  • DE

RP-QM72D-6L

Part No RP-QM72D-6L
Manufacturer Banner Engineering Corporation
Catalog OEM Parts (O - R)
Description RP-QM72D-6L - Banner Engineering RP-QM72D-6L 72mm ROPE PULL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1074387-RP-QM72D-6L
Categories OEM Parts(O-R)
Manufacturer Banner Engineering Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RP-QM72D-6L CAD Model

Description

The Banner Engineering RP-QM72D-6L is a high-performance radar presence sensor designed for reliable object detection in a variety of industrial applications. It uses Frequency Modulated Continuous Wave (FMCW) radar technology to accurately detect the presence or absence of objects, even in challenging environments with dust, dirt, or varying light conditions.

Applications

  • Automated Gates: Used for triggering the opening and closing of automated gates based on vehicle or pedestrian presence.
  • Traffic Management: Employed in traffic monitoring systems to detect vehicles and optimize traffic flow.
  • Parking Management: Integrated into parking systems to detect vehicle occupancy in parking spaces.
  • Industrial Automation: Utilized in automated machinery and production lines to detect the presence of materials or parts.
  • Security Systems: Used in security systems to detect the presence of intruders or unauthorized personnel.

Features

  • FMCW Radar Technology: Provides accurate and reliable object detection.
  • Adjustable Sensing Range: Allows customization of the detection range to suit specific applications.
  • Immunity to Environmental Factors: Unaffected by dust, dirt, rain, or varying light conditions.
  • Configurable Output: Offers various output options, including relay, PNP, and NPN.
  • Rugged Housing: Designed to withstand harsh industrial environments.
  • Easy Installation: Simple mounting and wiring for quick deployment.

Benefits

  • Reliable Detection: FMCW radar ensures accurate object detection in various conditions.
  • Versatile Applications: Suitable for a wide range of industrial and commercial applications.
  • Reduced Maintenance: Immunity to environmental factors minimizes maintenance requirements.
  • Customizable Performance: Adjustable sensing range allows optimization for specific needs.
  • Long-Term Durability: Rugged housing ensures reliable performance in harsh environments.

Additional Details

The RP-QM72D-6L operates on a 24 GHz frequency band and features a narrow beam pattern for precise detection. It typically requires a 12-24 V DC power supply and offers a variety of mounting options. The sensor is often configured using a PC-based software tool, allowing users to adjust parameters such as sensitivity, range, and output settings.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess