EN
  • EN
  • DE

TL50YMSOQPMA-95792

Part No TL50YMSOQPMA-95792
Manufacturer Banner Engineering Corporation
Catalog OEM Parts (T - Z)
Description Tower Light, 4-Color Indicator, 18-30VDC/24VAC, Ip67, Bimodal
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979431-TL50YMSOQPMA-95792
Categories OEM Parts(T-Z)
Manufacturer Banner Engineering Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL50YMSOQPMA-95792 CAD Model

Description

The TL50YMSOQPMA-95792 is a Tower Light from Banner Engineering Corporation, designed to provide clear and highly visible status indication in industrial environments. This multi-segment LED tower light is configurable to display various colors and patterns, allowing for versatile use in monitoring equipment status, process control, and safety alerts.

Applications:

  • Machine Status Indication: Clearly indicates the operational state of machinery (e.g., running, idle, fault).
  • Process Monitoring: Provides visual cues for process status, such as levels, temperature, and pressure.
  • Safety Alerts: Signals hazardous conditions or emergency situations.
  • Production Monitoring: Tracks production rates, counts, and other key metrics.
  • Andon Systems: Used in lean manufacturing environments to signal issues requiring attention.

Features:

  • Multi-Segment LED Display: Allows for multiple colors and patterns to be displayed simultaneously.
  • Highly Visible: Bright LEDs provide clear indication even in brightly lit environments.
  • Rugged Construction: Designed to withstand harsh industrial environments, including exposure to dust, water, and vibration.
  • Configurable: Allows for customization of colors, patterns, and functions.
  • Modular Design: Enables easy expansion and customization.
  • IP67 Rated: Provides protection against dust and water ingress.

Benefits:

  • Improved Productivity: Clear status indication allows operators to quickly identify and respond to issues.
  • Enhanced Safety: Visual alerts help prevent accidents and ensure a safe working environment.
  • Reduced Downtime: Quick identification of equipment faults minimizes downtime and maximizes production.
  • Increased Efficiency: Real-time process monitoring allows for optimization and improved efficiency.
  • Versatile Application: Configurable design allows for use in a wide range of industrial applications.

Additional Details:

The TL50YMSOQPMA-95792 can be controlled via discrete inputs or a serial interface, allowing for integration with PLCs (Programmable Logic Controllers) and other control systems. The specific configuration options, such as available colors, patterns, and input requirements, are detailed in the product datasheet provided by Banner Engineering Corporation. This tower light provides a reliable and highly visible solution for status indication in demanding industrial environments.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess