EN
  • EN
  • DE

TTR457BMSB4T-2.0FL-CTR

Part No TTR457BMSB4T-2.0FL-CTR
Manufacturer Banner Engineering Corporation
Catalog Optical Sensors - Photoelectric, Industrial
Description TTR SERIES 4 BEAM SENSOR ARRAY 1 / Diffuse Optical Sensor 4.724" (120mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photoelectric, Industrial
Mfr Banner Engineering Corporation
Series TTR
Package Box
Sensing Method Diffuse
Sensing Distance 4.724" (120mm)
Voltage - Supply 18V ~ 30V
Response Time 1ms
Light Source Infrared (940nm)
Connection Method Cable
Ingress Protection IP50
Cable Length 78.74" (2m)
Temperature Range - Operating -10°C ~ 55°C
MSL Level 1 (Unlimited)
Other Names 2170-TTR457BMSB4T-2.0FL-CTR,810317
Standard Package 1
Win Source Part Number 966380-TTR457BMSB4T-2.0FL-CTR
Ultra Librarian 3D Model Ultra Librarian TTR457BMSB4T-2.0FL-CTR CAD Model

Description

The TTR457BMSB4T-2.0FL-CTR is a photoelectric sensor manufactured by Banner Engineering Corporation. This sensor is designed for object detection and presence sensing in a variety of industrial automation applications. It utilizes through-beam technology for reliable detection, even in challenging environments.

Applications:

  • Conveyor Systems: Detecting objects moving along a conveyor belt for counting, sorting, or triggering other actions.
  • Packaging Machinery: Verifying the presence of products in packages and triggering sealing or labeling operations.
  • Material Handling: Detecting the presence of materials in bins, hoppers, or other containers.
  • Automated Assembly: Ensuring that parts are present and properly positioned before assembly operations.
  • Door and Gate Control: Detecting the presence of people or objects near doors and gates for automated opening and closing.

Features:

  • Through-Beam Technology: Provides reliable detection even in dusty or dirty environments.
  • Long Sensing Range: 2.0FL (specific range depends on the unit, check the datasheet).
  • Rugged Housing: Designed to withstand harsh industrial environments.
  • Easy to Install: Standard mounting options for easy integration into existing systems.
  • Visible LED Indicator: Provides visual indication of sensor status.

Benefits:

  • Improved Efficiency: Automated object detection reduces manual labor and improves production efficiency.
  • Increased Accuracy: Reliable detection ensures accurate counting and sorting of objects.
  • Reduced Downtime: Rugged construction and reliable performance minimize downtime.
  • Enhanced Safety: Automated detection can improve safety by preventing collisions or other accidents.
  • Cost Savings: Reduced labor costs and improved efficiency lead to significant cost savings.

Additional Details:

The TTR457BMSB4T-2.0FL-CTR consists of a separate emitter and receiver unit. The emitter emits a beam of light, and the receiver detects the presence or absence of that light. When an object passes between the emitter and receiver, it breaks the beam, triggering the sensor. The 'CTR' likely indicates a specific configuration or connection type. Refer to the Banner Engineering datasheet for specific details on wiring, mounting, and operating characteristics. The 'BMSB4T' section of the part number likely refers to the housing material and connection type.

You May Also Be Interested in

Omron
SENSOR REFLECTIVE 700MM RELAY / Reflective, Diffuse Optical Sensor 27.559" (700mm) Relay - Dark-ON/Light-ON - Selectable
Need more? Email Us
Omron
SENSR CONVEYOR PNP DARK-ON-OUTPT
Need more? Email Us
TT Electronics
SENSOR REFLCTV 12.7MM TOTEM POLE / Reflective Optical Sensor 0.500" (12.7mm) Totem Pole
Need more? Email Us
Omron
SENSOR REFLECTIVE 100MM PNP / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ PNP - Dark-ON/Light-ON - Selectable
Need more? Email Us
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
SENSOR REFLECTIVE 50MM PHOTO
Need more? Email Us
Panasonic
Need more? Email Us
Omron
SENSOR RETROREFLECTIVE 200MM PNP / Retroreflective Optical Sensor 0.394" ~ 7.874" (10mm ~ 200mm) ADJ PNP - Open Collector/Dark-ON
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess