EN
  • EN
  • DE

AP2315R-3.3TRE1

Part No AP2315R-3.3TRE1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description 600mA LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1145542-AP2315R-3.3TRE1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP2315R-3.3TRE1 CAD Model

Description

The AP2315R-3.3TRE1 is a single-channel, current-limited power switch manufactured by BCD Semiconductor Manufacturing Limited. It's designed to protect USB ports and other electronic devices from overcurrent and short-circuit conditions. This power switch integrates a power MOSFET, current sensing, fault indication, and over-temperature protection into a small package, providing a comprehensive protection solution for sensitive electronics.

Applications

  • USB power distribution
  • Portable device power management
  • Hot-swap applications
  • Overcurrent protection in industrial equipment
  • Short-circuit protection in consumer electronics
  • Power supply protection
  • General purpose power switching

Features

  • Single channel power switch
  • Fixed current limit of 1.5A (typical)
  • Over-temperature protection
  • Short-circuit protection
  • Reverse blocking (when disabled)
  • Enable/disable control
  • Fault indication output
  • Low on-resistance
  • SOT-25 package
  • RoHS compliant

Benefits

  • Overcurrent protection: Prevents damage from excessive current draw.
  • Short-circuit protection: Quickly shuts down the switch to prevent damage from short circuits.
  • Over-temperature protection: Protects the device from thermal damage.
  • Fixed current limit: Ensures consistent protection across different applications.
  • Reverse blocking: Prevents current from flowing backward when the switch is disabled.
  • Fault indication: Provides an output signal indicating an overcurrent or over-temperature condition.
  • Low on-resistance: Minimizes power loss and heat generation.
  • Small package size: Conserves board space in compact designs.

The AP2315R-3.3TRE1 is specifically designed with a fixed current limit of 1.5A (typical), providing reliable overcurrent protection for USB ports and other sensitive electronics. The over-temperature protection feature ensures the device shuts down when its temperature exceeds a safe limit, preventing thermal damage. In the event of a short circuit, the switch rapidly disconnects the load to prevent further damage. The reverse blocking capability prevents current from flowing backward into the power source when the switch is disabled. The fault indication output provides a signal that can be used to alert the system of an overcurrent or over-temperature condition. Housed in a compact SOT-25 package, this power switch is ideal for space-constrained applications. It meets RoHS compliance standards, ensuring it is environmentally friendly. The AP2315R-3.3TRE1 offers a robust and efficient solution for power protection in a variety of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess