EN
  • EN
  • DE

AS339AM-G1

Part No AS339AM-G1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description LOW POWER LOW OFFSET VOLTAGE QUAD COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1147342-AS339AM-G1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS339AM-G1 CAD Model

Description

The AS339AM-G1 is a low-power, quad differential comparator manufactured by BCD Semiconductor Manufacturing Limited. This device is designed for applications requiring accurate voltage comparison with minimal power consumption. It features a wide supply voltage range and excellent input characteristics, making it suitable for various analog signal processing applications.

Applications:

  • Voltage Monitoring: Used for monitoring voltage levels in power supplies and battery management systems.
  • Threshold Detection: Employed in circuits requiring precise threshold detection.
  • Oscillators: Utilized in oscillator circuits.
  • Level Shifting: Used as a level shifter in digital and analog interfaces.
  • Analog-to-Digital Conversion: Employed as a comparator in ADCs.

Features:

  • Low Power Consumption: Designed for minimal power usage.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • Quad Comparator: Contains four independent comparators in a single package.
  • Open-Collector Outputs: Features open-collector outputs for flexible interfacing.
  • High Input Impedance: Offers high input impedance to minimize loading effects.
  • Low Input Bias Current: Minimizes input bias current for accurate comparison.

Benefits:

  • Energy Efficiency: Reduces power consumption in battery-powered devices.
  • Versatile Application: Suitable for a wide range of analog signal processing tasks.
  • Simplified Design: Simplifies circuit design with four comparators in one package.
  • Flexible Interfacing: Allows for easy interfacing with various logic levels.
  • Accurate Comparison: Ensures precise voltage comparison for reliable performance.

Additional Details:

The BCD Semiconductor AS339AM-G1 comparator is designed to meet stringent industry standards. Its robust design ensures reliable performance in various operating conditions. The device features internal hysteresis to improve noise immunity and prevent oscillations. Detailed technical specifications, including input voltage range, output current, and response time, are available in the product datasheet. It is a versatile and reliable solution for various voltage comparison applications.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess