The AZ1085S2-5.0 is a low dropout (LDO) positive voltage regulator manufactured by BCD Semiconductor Manufacturing Limited. It is designed to provide a stable 5.0V output voltage with a low dropout voltage, making it suitable for applications requiring efficient and regulated power. As an End-of-Life (EOL) product, consider its availability before designing it into new projects.
Applications
- Post Regulation for Switching Power Supplies
- Battery Chargers
- Motherboard Applications
- Graphics Cards
- Peripheral Cards
Features
- Low Dropout Voltage: Ensures stable output even with a small input-output voltage difference.
- High Output Current: Capable of delivering up to 3A of output current.
- Overcurrent Protection: Protects the regulator from damage due to excessive current.
- Thermal Overload Protection: Shuts down the regulator to prevent damage from overheating.
- Fixed 5.0V Output: Provides a stable and precise output voltage.
Benefits
- Efficient Power Conversion: Minimizes power loss and extends battery life.
- Stable Output Voltage: Ensures reliable operation of sensitive electronic components.
- Enhanced System Reliability: Protects against overcurrent and thermal damage.
- Simplified Design: Requires few external components for operation.
- Cost-Effective Solution: Offers high performance at a competitive price.
Additional Details
The AZ1085S2-5.0 is typically available in a TO-263 package, which provides good thermal dissipation. It requires input and output capacitors for stability and optimal performance. The low dropout voltage characteristic is particularly useful in applications where the input voltage is close to the desired output voltage. Always consult the official datasheet from BCD Semiconductor Manufacturing Limited for detailed specifications, including input voltage range, output voltage tolerance, thermal resistance, and recommended capacitor values. Keep in mind its EOL status when considering this part for new designs.