EN
  • EN
  • DE

AZ1085T-2.5

Part No AZ1085T-2.5
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description 3A LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150159-AZ1085T-2.5
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ1085T-2.5 CAD Model

Description

The AZ1085T-2.5 is a low dropout positive voltage regulator capable of providing up to 3A of output current with a fixed 2.5V output. Manufactured by BCD Semiconductor Manufacturing Limited, this regulator is designed for applications needing a stable 2.5V supply with minimal voltage drop.

Applications

  • Post regulator for switching power supplies
  • Power management for battery-powered systems
  • Linear regulation for microcontrollers and digital circuits
  • Hard disk drive controllers
  • DVD and CD-ROM drives
  • Networking equipment

Features

  • Fixed 2.5V Output Voltage: Provides a precise and stable 2.5V output.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage.
  • 3A Output Current Capability: Delivers sufficient power for a variety of electronic devices.
  • Built-in Thermal Shutdown: Protects the regulator from overheating.
  • Current Limiting Protection: Prevents damage due to excessive current draw.
  • High Accuracy: Ensures precise and reliable voltage regulation.

Benefits

  • Improved System Efficiency: Minimizes power loss with the low dropout voltage feature.
  • Reliable Operation: Offers stable and dependable performance due to built-in protection mechanisms.
  • Simplified Design: Requires fewer external components, simplifying circuit design.
  • Thermal Protection: Safeguards the device and system from thermal damage.
  • Stable Voltage Supply: Provides clean power for sensitive electronic components.

Additional Details

The AZ1085T-2.5 is a three-terminal regulator available in TO-220 package. Its fixed output voltage simplifies the design process, providing a convenient and reliable solution for applications requiring a 2.5V supply. It is also designed to work with ceramic capacitors to provide stable operation across a wide range of conditions. The robust design and protective features make it suitable for various commercial and industrial applications.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Rohm Semiconductor
Zener diode
Lowest to $1.5847

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess