EN
  • EN
  • DE

AZ1086T-ADJ

Part No AZ1086T-ADJ
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description 1.5A LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150174-AZ1086T-ADJ
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZ1086T-ADJ CAD Model

Description

The AZ1086T-ADJ is a low dropout positive voltage regulator, providing up to 1.5A of output current with an adjustable output voltage. Manufactured by BCD Semiconductor Manufacturing Limited, this regulator is designed for applications that require a stable, adjustable voltage source with a low dropout voltage.

Applications

  • Adjustable power supplies
  • Post regulators for switching power supplies
  • Battery chargers
  • Constant current sources
  • Motherboard power supplies
  • Microprocessor power supplies

Features

  • Adjustable Output Voltage: Allows for precise voltage regulation based on application requirements.
  • Low Dropout Voltage: Operates with minimal difference between input and output voltage, enhancing efficiency.
  • 1.5A Output Current Capability: Provides sufficient power for various electronic devices.
  • Built-in Thermal Shutdown: Protects the regulator from overheating.
  • Current Limiting Protection: Prevents damage due to excessive current draw.
  • High Accuracy: Offers precise and reliable voltage regulation.

Benefits

  • Enhanced System Efficiency: Minimizes power loss and improves overall system efficiency due to the low dropout voltage.
  • Reliable Performance: Built-in protection mechanisms ensure stable and dependable operation, even under challenging conditions.
  • Flexible Voltage Regulation: The adjustable output voltage allows customization to meet specific application requirements.
  • Simplified System Design: Requires minimal external components, simplifying circuit design.
  • Thermal Protection: Protects the device and the system from thermal damage.

Additional Details

The AZ1086T-ADJ is a three-terminal regulator available in a TO-220 package. The output voltage can be adjusted using external resistors, allowing for precise voltage regulation. Its robust design and protection features make it suitable for a wide range of industrial and commercial applications. The device is designed to be stable with different types of output capacitors. It can handle variations in input voltage and load current, making it versatile for many applications.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess