EN
  • EN
  • DE

AZ431BK-BE1

Part No AZ431BK-BE1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description ADJUSTABLE PRECISION SHUNT REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150298-AZ431BK-BE1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ431BK-BE1 CAD Model

Description

The AZ431BK-BE1 is a precision adjustable shunt regulator from BCD Semiconductor Manufacturing Limited. This device is designed to function as a programmable voltage reference and is commonly used in various electronic circuits for voltage regulation and control. It can be used in numerous applications, including power supplies, instrumentation, and control systems.

Applications

  • Switching Power Supplies
  • Linear Regulators
  • Voltage Monitoring
  • Error Amplifiers
  • Instrumentation
  • Control Systems

Features

  • Programmable Output Voltage: The output voltage can be set to any value between Vref (2.5V) and 36V using external resistors.
  • Low Dynamic Output Impedance: Ensures stable operation and accurate voltage regulation.
  • Sink Current Capability: Supports sink current from 1mA to 100mA.
  • Low Temperature Coefficient: Provides stable operation over a wide temperature range.
  • Sharp Turn-On Characteristics: Ensures precise switching behavior.
  • Available in SOT-89 package.

Benefits

  • Precise Voltage Regulation: Delivers accurate and stable voltage regulation in diverse applications.
  • Flexible Output Voltage: The programmable output voltage allows for customization to meet specific application needs.
  • Reliable Performance: Low dynamic output impedance and temperature coefficient ensure stable operation.
  • Simplified Design: Requires minimal external components.
  • Cost-Effective: Offers high performance at a competitive price point.

Additional Details

The AZ431BK-BE1 is designed for surface mount applications with a SOT-89 package. It operates by comparing the voltage at its reference input to an internal reference voltage, adjusting its output to maintain the desired voltage level. The use of external resistors allows for precise setting of the output voltage. Its compact size and robust design make it suitable for use in various electronic devices. It is particularly well-suited for applications requiring a stable and adjustable voltage reference in a small form factor. Its ability to maintain performance over varying temperature and load conditions makes it a reliable component in demanding environments.

You May Also Be Interested in

Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess