EN
  • EN
  • DE

AZ4558CMR-E1

Part No AZ4558CMR-E1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer BCD Semiconductor Manufacturing Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818311-AZ4558CMR-E1
Ultra Librarian 3D Model Ultra Librarian AZ4558CMR-E1 CAD Model

Description

The AZ4558CMR-E1 is a dual operational amplifier (op-amp) manufactured by BCD Semiconductor Manufacturing Limited. It is a general-purpose amplifier suitable for a wide range of analog applications. This device is known for its low noise, high gain, and stable performance over a wide temperature range.

Applications:

  • Audio amplification
  • Signal conditioning
  • Active filters
  • Voltage followers
  • Instrumentation amplifiers
  • Oscillators

Features:

  • Dual Operational Amplifier: Contains two independent op-amps in a single package, reducing board space and cost.
  • Low Noise: Offers low input noise voltage, making it suitable for sensitive applications.
  • High Gain: Provides high open-loop gain, ensuring accurate signal amplification.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, offering flexibility in circuit design.
  • Short Circuit Protection: Includes short circuit protection, preventing damage to the device in case of output shorts.
  • Temperature Stability: Exhibits stable performance over a wide temperature range, ensuring reliable operation in various environments.

Benefits:

  • Reduced Board Space: The dual op-amp configuration reduces the required board space compared to using two separate op-amps.
  • Improved Signal Quality: Low noise characteristics improve signal quality in sensitive applications.
  • Accurate Amplification: High gain ensures accurate amplification of weak signals.
  • Versatile Application: Suitable for a wide range of analog applications.
  • Enhanced Reliability: Short circuit protection enhances the reliability of the device.
  • Stable Performance: Stable performance over temperature ensures consistent operation in various environments.

The AZ4558CMR-E1 is available in a small outline integrated circuit (SOIC) package, making it easy to integrate into surface mount designs. It operates from both single and dual power supplies. Proper decoupling capacitors should be used to ensure stable operation and minimize noise. The device is widely used in audio equipment, instrumentation, and control systems where high-performance amplification is required. The specific gain-bandwidth product and slew rate can be found in the manufacturer's datasheet.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess