EN
  • EN
  • DE

AZ78L05Z

Part No AZ78L05Z
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description 3-TERMINAL POSITIVE LINEAR REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150382-AZ78L05Z
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ78L05Z CAD Model

Description

The AZ78L05Z is a 3-terminal positive fixed voltage regulator from BCD Semiconductor. It is designed to provide a stable 5V output, making it suitable for a variety of applications where a regulated 5V supply is needed. It comes in a small package, making it useful in space-constrained applications.

Applications:

  • Microcontroller Power Supplies: Provides a stable 5V supply for microcontrollers and digital logic.
  • Battery-Powered Devices: Regulates voltage in portable and battery-powered devices.
  • Logic Circuits: Powers digital logic circuits requiring a 5V supply.
  • Instrumentation: Used in instrumentation to provide a stable reference voltage.
  • Small Electronic Gadgets: Used in various small electronic gadgets requiring a stable 5V supply.

Features:

  • Fixed 5V Output: Provides a fixed 5V regulated output.
  • Internal Short-Circuit Current Limiting: Protects the regulator and load from short circuits.
  • Thermal Overload Protection: Protects the regulator from overheating.
  • Small Package: Available in a small package for space-constrained applications.
  • No External Components Required: Simplifies design and reduces component count.

Benefits:

  • Stable 5V Output: Ensures a consistent and reliable 5V supply.
  • Simple Design: Requires no external components, simplifying circuit design.
  • Compact Size: Suitable for applications with limited space.
  • Overload Protection: Protects against short circuits and overheating.
  • Cost-Effective: Provides a reliable voltage regulation solution at a competitive price.

Additional Details:

The AZ78L05Z is commonly available in TO-92 and SO-8 packages. The input voltage is typically up to 30V. It's crucial to consult the datasheet for the exact specifications, including input voltage range, output current capability, and thermal characteristics, to ensure proper and reliable operation in specific applications. Proper heatsinking may be necessary depending on the load current and input voltage.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
955+ $0.0524 $50.0420
2,330+ $0.0430 $100.1900
3,600+ $0.0417 $150.1200
4,965+ $0.0403 $200.0895
6,415+ $0.0390 $250.1850
8,575+ $0.0350 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess