EN
  • EN
  • DE

0680-1500-05

Part No 0680-1500-05
Manufacturer Bel Fuse Inc.
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814703-0680-1500-05
Ultra Librarian 3D Model Ultra Librarian 0680-1500-05 CAD Model

Description

The 0680-1500-05 is a surface mount fuse manufactured by Bel Fuse Inc., providing overcurrent protection in a variety of electronic circuits. Its small size and robust design make it well-suited for applications requiring reliable protection in confined spaces. This fuse is designed to quickly interrupt the circuit during an overcurrent event, preventing damage to downstream components.

Applications:

  • Power Supplies: Safeguarding power supply circuits from overloads and short circuits.
  • Battery Management Systems: Protecting battery packs and charging circuits in portable devices.
  • Consumer Electronics: Employed in devices such as smartphones, tablets, and laptops for internal circuit protection.
  • Industrial Control Systems: Providing overcurrent protection in industrial automation and control equipment.
  • LED Lighting: Protecting LED drivers and lighting circuits from current surges and faults.

Features:

  • Surface Mount Technology (SMT): Enables automated assembly and efficient use of PCB space.
  • Fast-Acting Blow Characteristic: Provides rapid response to overcurrent conditions, minimizing potential component damage.
  • Ceramic Construction: Offers excellent high-temperature performance and resistance to environmental stresses.
  • High Interrupting Rating: Capable of safely interrupting high fault currents without compromising safety.
  • RoHS Compliant: Adheres to environmental regulations restricting the use of hazardous substances.

Benefits:

  • Enhanced Circuit Protection: Prevents costly damage to sensitive components caused by overcurrent events.
  • Improved System Reliability: Minimizes the risk of equipment failure and reduces downtime.
  • Space-Saving Design: Allows for use in compact electronic devices where board space is limited.
  • Simplified Manufacturing: Surface mount design facilitates efficient automated assembly processes.
  • Regulatory Compliance: Meets industry safety and environmental standards for overcurrent protection.

Additional Details:

The 0680-1500-05 fuse has a current rating of 15A and a voltage rating of 63V. It is designed to operate within a wide temperature range, typically from -55°C to +125°C. The fuse body is constructed from ceramic material, providing excellent thermal and mechanical stability. Its compact size and surface mount design make it easy to integrate into modern electronic assemblies. It also provides a robust solution for protecting circuits against unexpected overcurrent events and helps maintain the integrity and lifespan of electronic devices.

You May Also Be Interested in

Eaton Bussmann
FUSE AUTO 3A 32VAC 1=5 PCS / 3 A 32 V AC DC Fuse Automotive Holder Blade, ATO/ATC
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 25A 500VAC AXIAL / 25 A 500 V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Mersen
MERSEN/FERRAZ SHAWMUT ATM12 Fuse, Fast Acting, 12A, ATM Series, 600V AC, 600V
Lowest to $3.7549
Littelfuse Inc.
FUSE CERM 4A 500VAC 400VDC 5X20
Lowest to $1.2706
Eaton Bussmann
FUSE CARTRIDGE 1A 240VAC 8AG / 1A 240 V AC DC Fuse Cartridge Holder
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 10A 250VAC 5X20MM / 10 A 250 V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 50MA 250VAC/VDC / 50 mA 250 V AC 250 V DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 2A 125VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 3A 600VAC/300VDC / 3A 600 V AC 300 V DC Fuse Cartridge Holder
Lowest to $21.6667

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess