EN
  • EN
  • DE

0813-1X1T-23-F

Part No 0813-1X1T-23-F
Manufacturer Bel Fuse Inc.
Catalog Modular Connector Jacks With Magnetics
Description CONN JACK 1PORT PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100/1000 Base-T, AutoMDIX
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.538" (13.66mm)
LED Color Does Not Contain LED
Number of Cores per Jack 12
Shielding Shielded, EMI Finger
Features Board Guide
Tab Direction Down
Contact Material Copper Alloy
Contact Finish Gold
Temperature Range - Operating 0°C ~ 70°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1631165-0813-1X1T-23-F
Ultra Librarian 3D Model Ultra Librarian 0813-1X1T-23-F CAD Model

Description

N

You May Also Be Interested in

Bel Fuse Inc.
CONN JACK 1PORT PCB
Need more? Email Us
Molex, LLC
CONN JACK 12PORT PCB
Need more? Email Us
Bel Fuse Inc.
CONN JACK 1PORT PCB
Need more? Email Us
EDAC Inc.
CONN JACK 1PORT PCB
Need more? Email Us
Molex, LLC
CONN JACK 1PORT PCB
Need more? Email Us
EDAC Inc.
CONN JACK 4PORT PCB
Need more? Email Us
Bel Fuse Inc.
CONN JACK 1PORT PCB
Need more? Email Us
Wurth Electronics Inc
CONN JACK 1PORT 100 BASE-T PCB
Lowest to $13.0971
Bel Fuse Inc.
CONN JACK 1PORT 100 BASE-T PCB
Lowest to $6.7523

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess