EN
  • EN
  • DE

08B0-1X1T-06-F

Part No 08B0-1X1T-06-F
Manufacturer Bel Fuse Inc.
Catalog Modular Connectors
Description CONN JACK 1PORT 100 BASE-T PCB / 1 Port RJ45Through Hole 10/100 Base-T, AutoMDIX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors>Modular Connector Jacks With Magnetics
Manufacturer Bel Fuse Inc.
Packaging Tray
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100 Base-T, AutoMDIX
Mounting Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.531" (13.49mm)
LED Color Green, Orange - Yellow
Number of Cores per Jack 4
Shielding Shielded, EMI Finger
Features Board Guide
Tab Direction Up
Contact Material Copper Alloy
Contact Finish Gold
Temperature Range - Operating 0°C ~ 70°C
Contact Finish Thickness 15.0µin (0.38µm)
Shield Material Copper Alloy
Housing Material Polybutylene Terephthalate (PBT)
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 507-1445,08B01X1T06-F,08B01X1T06F,Q7760130
Standard Package 60
Win Source Part Number 1333961-08B0-1X1T-06-F
Ultra Librarian 3D Model Ultra Librarian 08B0-1X1T-06-F CAD Model

Description

The Modular Connector Jack with Magnetics is a highly efficient connector that features board guide and shielded EMI finger.

  • Orientation: 90° angle (right)
  • Port: 1 port
  • Applications: 10/100 Base-T and AutoMDIX
  • Termination: Soldered
  • Contact Finish: Gold contact finish with a thickness of 15.0µin (0.38µm)
  • Contact Material: Copper alloy
  • Cores per Jack: 4 cores per jack
  • LED Color: Green-orange-yellow
  • Package: Tray package
  • Height Above Board: 0.531" (13.49mm)
  • Mounting Type: Through-hole
  • Tab Direction: Up
  • Package: 60
  • REACH: Unaffected
  • HTSUS Code: 8536.69.4040
  • Manufacturer: Bel Fuse Inc.

You May Also Be Interested in

Hanrun
Jack Modular Connector RJ45 Surface Mount
Lowest to $2.4448
Molex, LLC
93637-8617 Molex Modular Connectors / Ethernet Connectors 12CORE MX MAG GIG INV W/LEDS datasheet, inventory, & pricing.
Lowest to $17.4627
Amphenol Commercial Products
RJHSE-5084-02 Amphenol Commercial Products Modular Connectors / Ethernet Connectors CAT 5 MODULAR JACK HIGH TEMP datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
171315-1607 Molex High Speed / Modular Connectors IMPEL 1.9MM 4X16 VRT BKPLN UNGUID OPEN datasheet, inventory, & pricing.
Lowest to $13.0971
Amphenol FCI
CONN MOD JACK 8P8C R/A UNSHLD
Need more? Email Us
Molex, LLC
85513-5013 Molex Modular Connectors / Ethernet Connectors 8/8 VERT LOW PRO datasheet, inventory, & pricing.
Lowest to $1.1642
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $14.7512
Molex, LLC
42410-8312 Molex Modular Connectors / Ethernet Connectors VERT 8/8 PANEL STOP flush mnt stand pro datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $0.9500

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0437 $64.3496
18+ $6.6001 $118.8018
28+ $6.3938 $179.0264
38+ $6.1875 $235.1250
49+ $5.9813 $293.0837
65+ $5.3624 $348.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess