EN
  • EN
  • DE

0ZCJ0100FF2E

Part No 0ZCJ0100FF2E
Manufacturer Bel Fuse Inc.
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 6V 1A 1206 / Polymeric PTC Resettable Fuse 6V 1 A Ih Surface Mount 1206 (3216 Metric), Concave
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>PTC Resettable Fuses
Manufacturer Bel Fuse Inc.
Packaging Reel - TR
Type Polymeric
Voltage - Max 6V
Current - Max 100 A
Current - Hold (Ih) (Max) 1 A
Current - Trip (It) 1.8 A
Time to Trip 300 ms
Resistance - Initial (Ri) (Min) 55 mOhms
Resistance - Post Trip (R1) (Max) 210 mOhms
Temperature Range - Operating -40°C ~ 85°C
Ratings AEC-Q200
Mounting Surface Mount
Case / Package 1206 (3216 Metric), Concave
Size / Dimension 0.128" L x 0.065" W (3.25mm x 1.65mm)
Thickness (Max) 0.039" (1.00mm)
Approval Agency AEC-Q200, cURus, TUV
RoHS Status ROHS3 Compliant
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number 507-1806-2,507-1806-1,507-1806-6
Standard Package 3,000
Win Source Part Number 1334694-0ZCJ0100FF2E
Ultra Librarian 3D Model Ultra Librarian 0ZCJ0100FF2E CAD Model

Description

The Bel Fuse Inc. manufactured 1334694-0ZCJ0100FF2E is a polymeric type PTC resettable fuse.

  • Manufacturer: Bel Fuse Inc.
  • Product Number: 1334694-0ZCJ0100FF2E
  • Type: Polymeric PTC resettable fuse
  • Size/Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm)
  • Packaging: Surface mount
  • Current Rating: 100 A
  • Voltage: 6V
  • Current Hold (Ih): 1 A
  • Current Trip (It): 1.8 A
  • Time to Trip: 300 ms
  • Temperature Range: -40°C to 85°C
  • Resistance (initial): 55 mOhms
  • Resistance (post-trip): 210 mOhms
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 16V 14A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 8V 2A 1812
Lowest to $0.2411
Bourns Inc.
PTC RESET FUSE 16V 700MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 9A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 60V 80MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 33V 1.1A 2920
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.1A RADIAL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2164 $50.8540
565+ $0.1776 $100.3440
875+ $0.1721 $150.5875
1,205+ $0.1665 $200.6325
1,555+ $0.1610 $250.3550
2,080+ $0.1443 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess