EN
  • EN
  • DE

S553-3873-32

Part No S553-3873-32
Manufacturer Bel Fuse Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090195-S553-3873-32
Categories OEM Parts( S )
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S553-3873-32 CAD Model

Description

The S553-3873-32 is a surface mount fuse manufactured by Bel Fuse Inc. designed for circuit protection applications. It is engineered to protect sensitive electronic components from overcurrent and short circuit events.

Applications

  • Power Supplies: Used to protect power supply circuits from overcurrent conditions.
  • Battery Chargers: Provides protection for battery charging circuits in various devices.
  • Portable Electronics: Employed in smartphones, tablets, and other portable devices to safeguard against electrical faults.
  • Industrial Equipment: Integrated into industrial control systems and equipment for reliable circuit protection.
  • LED Lighting: Used in LED drivers and lighting systems to prevent damage from overcurrent events.

Features

  • Surface Mount Design: Allows for efficient and automated assembly onto printed circuit boards (PCBs).
  • Fast Acting: Provides quick response to overcurrent events, minimizing potential damage.
  • Compact Size: Enables use in space-constrained applications.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) standards, ensuring environmental compliance.

Benefits

  • Effective Circuit Protection: Protects electronic circuits from damage due to overcurrent and short circuits.
  • Improved Reliability: Enhances the reliability and lifespan of electronic devices.
  • Reduced Downtime: Minimizes downtime by preventing failures caused by electrical faults.
  • Simplified Assembly: Surface mount design facilitates automated assembly processes.
  • Enhanced Safety: Provides a safe and reliable means of protecting electronic equipment.

Additional Details

The S553-3873-32 fuse is typically characterized by its voltage rating, current rating, interrupting rating, and packaging. The voltage rating specifies the maximum voltage that the fuse can safely handle. The current rating indicates the amount of current that the fuse can carry continuously without opening. The interrupting rating specifies the maximum fault current that the fuse can safely interrupt. It is crucial to consult the manufacturer's datasheet for precise specifications and application guidelines. This fuse is commonly used in low-voltage DC circuits. Proper fuse selection is essential to ensure adequate protection and prevent nuisance tripping.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Level One
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess