EN
  • EN
  • DE

SMM30A 250VAC

Part No SMM30A 250VAC
Manufacturer Bel Fuse Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838240-SMM30A 250VAC
Ultra Librarian 3D Model Ultra Librarian SMM30A 250VAC CAD Model

Description

The SMM30A 250VAC is a surface mount fuse manufactured by Bel Fuse Inc. It is designed to provide overcurrent protection in a variety of electronic circuits and systems. This fuse is commonly used to safeguard sensitive components from damage caused by excessive current flow.

Applications:

  • Power supplies.
  • Battery chargers.
  • LED lighting systems.
  • Industrial control equipment.
  • Consumer electronics.

Features:

  • Surface mount package for automated assembly.
  • Compact size for space-constrained applications.
  • Fast acting fuse.
  • High inrush current withstand capability.
  • RoHS compliant.
  • 250VAC voltage rating.

Benefits:

  • Provides reliable overcurrent protection.
  • Easy to integrate into circuit boards due to its surface mount design.
  • Protects sensitive components from damage.
  • Helps prevent fire hazards.
  • Meets industry safety standards.

Additional Details:

The SMM30A 250VAC has a current rating of 3.0A and a voltage rating of 250VAC. It is a fast-acting fuse, meaning it will quickly interrupt the circuit in the event of an overcurrent condition. The interrupting rating, which indicates the maximum fault current the fuse can safely interrupt, can be found in the Bel Fuse Inc. datasheet. Proper soldering techniques should be followed to ensure a reliable connection. It is crucial to select a fuse with the appropriate current and voltage ratings for the specific application.

This surface mount fuse provides reliable overcurrent protection in a compact and easy-to-use package. Bel Fuse Inc.'s reputation for quality ensures consistent performance and long-term reliability.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess